Manufacturer: Samtec Inc.
Win Source Part Number: 937704-TSM-102-01-L-
Series: TSM
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 2 position 0.100" (2.54mm)
Package: Bulk
Mounting: Surface Mount
Family Name: TSM-102
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: TSM-102-01-L-SV-ND, TSM-102-01-L-SV-NDL,
CONN HEADER SMD 2POS 2.54MM Product overview: TSM-102-01-L-SV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-102-01-L-SV can be used for catalog matching and distributor lookup.
Samtec TSM-102-01-L-SV Pin Header
Samtec TSM-102-01-L-SV Pin Header
CONNECTOR, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
Conn Unshrouded Header HDR 2 POS 2.54mm Solder ST SMD Automotive Bulk
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 937704-TSM-102-01-L-SV | 314-TSM-102-01-L-SV | 1800491 | 71Y9496 | 680-TSM-102-01-L-SV |
| Product Name | Rectangular Connectors - TSM-102-01-L-SV | SMD Electronic Connector | PCB Headers | Connector, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Samtec | Conn Unshrouded Header HDR 2 POS 2.54mm Solder ST SMD Automotive Bulk |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector | Board to Board Connector | Automotive Connector | |
| Mounting | Surface Mount | Surface mount | Surface Mount | ||
| Termination | Solder | Solder | Surface Mount | Solder | |
| Voltage Rating | 495 volts | 475 volts | |||
| Current Rating | 4.1 to 5.4 amps | 7.0 amps |