Samtec Inc. Pin & Socket Connectors ZF1-25-01-T-WT

Description
1.00 mm Zero Insertion Force Flat Flexib
Request a Quote Datasheet
Description
1.00 mm Zero Insertion Force Flat Flexib
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - ZF1-25-01-T-WT - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
ZF1-25-01-T-WT
Pin & Socket Connectors ZF1-25-01-T-WT
1.00 mm Zero Insertion Force Flat Flexib

1.00 mm Zero Insertion Force Flat Flexib

Buy Now
FPC Connectors - 1999999 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
1999999
FPC Connectors 1999999
Samtec ZF1-25-01-T-WT Edge Connector

Samtec ZF1-25-01-T-WT Edge Connector

Supplier's Site
FPC Connectors - 2000001 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
2000001
FPC Connectors 2000001
Samtec ZF1-25-01-T-WT Edge Connector

Samtec ZF1-25-01-T-WT Edge Connector

Supplier's Site
Connector, Ffc, 25Pos, 1Row, 1Mm; Pitch Spacing Samtec - 17AH0307 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc, 25Pos, 1Row, 1Mm; Pitch Spacing Samtec
17AH0307
Connector, Ffc, 25Pos, 1Row, 1Mm; Pitch Spacing Samtec 17AH0307
CONNECTOR, FFC, 25POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:25Contacts; Gender:Socket; Product Range:ZF1 Series; Contact Termination Type:Solder; Contact Position:Bottom; No. of Rows:1 Row; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, FFC, 25POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:25Contacts; Gender:Socket; Product Range:ZF1 Series; Contact Termination Type:Solder; Contact Position:Bottom; No. of Rows:1 Row; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number ZF1-25-01-T-WT 1999999 17AH0307
Product Name Pin & Socket Connectors FPC Connectors Connector, Ffc, 25Pos, 1Row, 1Mm; Pitch Spacing Samtec
Category Card Edge Connector
Connector Type FPC / FFC
Gender Male / Plug; Female / Jack
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML2G-S-01 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
PCB Headers - 1731094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
D-Sub Connector Assemblies - 2262-A28300-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details
Quick Connects, Quick Disconnect Connectors - 36-1277-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
3 suppliers