Samtec Inc. SMD Electronic Connector TSM-113-01-L-DV

Description
CONN HEADER SMD 26POS 2.54MM Product overview: TSM-113-01-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-113-01-L-DV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER SMD 26POS 2.54MM Product overview: TSM-113-01-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-113-01-L-DV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
314-TSM-113-01-L-DV
SMD Electronic Connector 314-TSM-113-01-L-DV
CONN HEADER SMD 26POS 2.54MM Product overview: TSM-113-01-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-113-01-L-DV can be used for catalog matching and distributor lookup.

CONN HEADER SMD 26POS 2.54MM Product overview: TSM-113-01-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-113-01-L-DV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 1803961 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803961
PCB Headers 1803961
Samtec TSM-113-01-L-DV Pin Header

Samtec TSM-113-01-L-DV Pin Header

Supplier's Site
PCB Headers - 1803618 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803618
PCB Headers 1803618
Samtec TSM-113-01-L-DV Pin Header

Samtec TSM-113-01-L-DV Pin Header

Supplier's Site
Header, 2.54Mm, Smd, 2X13 Position; Connector Systems Samtec - 46P3626 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 2X13 Position; Connector Systems Samtec
46P3626
Header, 2.54Mm, Smd, 2X13 Position; Connector Systems Samtec 46P3626
HEADER, 2.54MM, SMD, 2X13 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 2X13 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 314-TSM-113-01-L-DV 1803961 46P3626
Product Name SMD Electronic Connector PCB Headers Header, 2.54Mm, Smd, 2X13 Position; Connector Systems Samtec
Termination Solder Solder Surface Mount
Voltage Rating 495 volts
Current Rating 4.1 to 5.4 amps
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 2262-A79642-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Header Connector; Header
Mounting Surface Mount
Current Rating 1.0 amps
View Details
PCB Connectors - NCN-ML4G-T - kTB Solutions
Specs
Connector Type Type N; N Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-1241-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details