Samtec Inc. PCB Headers TMM-108-01-G-S-SM

Description
Samtec TMM-108-01-G-S-SM Pin Header
Request a Quote Datasheet
Description
Samtec TMM-108-01-G-S-SM Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7656293 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7656293
PCB Headers 7656293
Samtec TMM-108-01-G-S-SM Pin Header

Samtec TMM-108-01-G-S-SM Pin Header

Supplier's Site
PCB Headers - 7656293P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7656293P
PCB Headers 7656293P
Samtec TMM-108-01-G-S-SM Pin Header

Samtec TMM-108-01-G-S-SM Pin Header

Supplier's Site
Board-Board Connector Header, 8Way, 1Row; Connector Systems Samtec - 12P0703 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 8Way, 1Row; Connector Systems Samtec
12P0703
Board-Board Connector Header, 8Way, 1Row; Connector Systems Samtec 12P0703
BOARD-BOARD CONNECTOR HEADER, 8WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 8WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 7656293 7656293P 12P0703
Product Name PCB Headers PCB Headers Board-Board Connector Header, 8Way, 1Row; Connector Systems Samtec
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector Board to Board Connector
Termination Solder Surface Mount
Mounting Surface mount
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102160-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
PCB Connectors - NC2-ML4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
PWRBLADE HEADER - VERTICAL - 51700-10301202AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
PB Backplane Male Straight Power Connector - 80318-3 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details