Samtec ZF5S-50-01-T-WT Edge Connector
Samtec ZF5S-50-01-T-WT Edge Connector
0.50 mm Zero Insertion Force FFC Connect
CONNECTOR, FFC, SOCKET, 50 POSITION, 1 ROW; Pitch Spacing:0.5mm; No. of Contacts:50Contacts;
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2000013 | ZF5S-50-01-T-WT | 40AC7450 |
| Product Name | FPC Connectors | Unspecified Connectors | Connector, Ffc, Socket, 50 Position, 1 Row; Pitch Spacing Samtec |
| Category | Card Edge Connector | ||
| Connector Type | FPC / FFC | ||
| Gender | Male / Plug; Female / Jack | ||
| Termination | Solder | Solder |