The Connector Header 3Pos 1Row 2.54Mm (part number 53AJ8327) from Samtec is a surface mount connector designed for board-to-board applications. It features a pitch spacing of 2.54 mm and accommodates three contacts in a single row configuration. The connector is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, available with gold or tin plating options. It supports an operating temperature range of -55 °C to +105 °C with tin plating and up to +125 °C with gold plating. The voltage rating is 475 VAC when mated with compatible connectors. This product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. The connector is compatible with various board and cable mates, ensuring versatility in applications. It is recognized for high mating cycles and extended life, making it a reliable choice for engineers seeking durable interconnect solutions.
Samtec TSM-103-01-T-SV Pin Header
Samtec TSM-103-01-T-SV Pin Header
CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1552982 | 53AJ8327 |
| Product Name | PCB Headers | Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Samtec |
| Category | Board to Board Connector; Wire to Board Connector | |
| Connector Type | Header Connector | Board to Board Connector |
| Termination | Solder | Surface Mount |