Samtec Inc. PCB Headers TSM-106-01-T-SV

Description
Samtec TSM-106-01-T-SV Pin Header
Request a Quote Datasheet
Description
Samtec TSM-106-01-T-SV Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1557962 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1557962
PCB Headers 1557962
Samtec TSM-106-01-T-SV Pin Header

Samtec TSM-106-01-T-SV Pin Header

Supplier's Site
PCB Headers - 1555288 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1555288
PCB Headers 1555288
Samtec TSM-106-01-T-SV Pin Header

Samtec TSM-106-01-T-SV Pin Header

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
314-TSM-106-01-T-SV
SMD Electronic Connector 314-TSM-106-01-T-SV
CONN HEADER SMD 6POS 2.54MM Product overview: TSM-106-01-T-SV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-106-01-T-SV can be used for catalog matching and distributor lookup.

CONN HEADER SMD 6POS 2.54MM Product overview: TSM-106-01-T-SV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-106-01-T-SV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - TSM-106-01-T-SV - 798496-TSM-106-01-T-SV - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TSM-106-01-T-SV
798496-TSM-106-01-T-SV
Rectangular Connectors - TSM-106-01-T-SV 798496-TSM-106-01-T-SV
Manufacturer: Samtec Inc. Win Source Part Number: 798496-TSM-106-01-T- SV Series: TSM Packaging: Tube Number of Positions: 6 Operating Temperature Range: -55°C ~ 105°C Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Mounting: SMD Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Family Name: TSM Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Unshrouded Insulation Height: 0.100" (2.54mm) Contact Shape: Square Contact Length - Mating: 0.230" (5.84mm) Alternative Parts (Cross-Reference): A-TSM-106-01-T-SV; A-TSM-106-01-T-SV-TR ; 800-80-006-30-001101 ; 54201-T08-06ALF; Introduction Date: January 07, 1995 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Win Source Part Number: 798496-TSM-106-01-T-SV
Series: TSM
Packaging: Tube
Number of Positions: 6
Operating Temperature Range: -55°C ~ 105°C
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Mounting: SMD
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Family Name: TSM
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Unshrouded
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Contact Length - Mating: 0.230" (5.84mm)
Alternative Parts (Cross-Reference): A-TSM-106-01-T-SV; A-TSM-106-01-T-SV-TR; 800-80-006-30-001101 ; 54201-T08-06ALF;
Introduction Date: January 07, 1995
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SAMTEC TSM-106-01-T-SV Board-To-Board Connector, TSM Series, 6 Contacts, Header, 2.54 mm, Surface Mount, 1 Rows - 680-TSM-106-01-T-SV - Utmel Electronic Limited
Hong Kong, China
SAMTEC TSM-106-01-T-SV Board-To-Board Connector, TSM Series, 6 Contacts, Header, 2.54 mm, Surface Mount, 1 Rows
680-TSM-106-01-T-SV
SAMTEC TSM-106-01-T-SV Board-To-Board Connector, TSM Series, 6 Contacts, Header, 2.54 mm, Surface Mount, 1 Rows 680-TSM-106-01-T-SV
SAMTEC TSM-106-01-T-SV Board-To-Board Connector, TSM Series, 6 Contacts, Header, 2.54 mm, Surface Mount, 1 Rows

SAMTEC TSM-106-01-T-SV Board-To-Board Connector, TSM Series, 6 Contacts, Header, 2.54 mm, Surface Mount, 1 Rows

Supplier's Site
Header, 2.54Mm, Smd, 6 Position; Connector Systems Samtec - 71P5210 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 6 Position; Connector Systems Samtec
71P5210
Header, 2.54Mm, Smd, 6 Position; Connector Systems Samtec 71P5210
HEADER, 2.54MM, SMD, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1557962 314-TSM-106-01-T-SV 798496-TSM-106-01-T-SV 680-TSM-106-01-T-SV 71P5210
Product Name PCB Headers SMD Electronic Connector Rectangular Connectors - TSM-106-01-T-SV SAMTEC TSM-106-01-T-SV Board-To-Board Connector, TSM Series, 6 Contacts, Header, 2.54 mm, Surface Mount, 1 Rows Header, 2.54Mm, Smd, 6 Position; Connector Systems Samtec
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder Solder Solder Solder Surface Mount
Mounting Surface mount SMD Surface Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data