0.50 mm Zero Insertion Force FFC Connect
ZIF Conn. for FFC 0.50 mm (.0197")
ZIF Conn. for FFC 0.50 mm (.0197")
CONN, FFC/FPC, RCPT, 10POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:10Contacts;
CONN, FFC/FPC, RCPT, 10POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:10Contacts;
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | ZF5S-10-01-T-WT-TR | 2085787 | 95AJ5806 |
| Product Name | Unspecified Connectors | FPC Connectors | Conn, Ffc/fpc, Rcpt, 10Pos, 1Row, 0.5Mm; Pitch Spacing Samtec |
| Connector Type | FPC / FFC | ||
| Gender | Male / Plug; Female / Jack | ||
| Termination | Solder | Surface Mount Straight |