Samtec TSM-105-01-S-DV Pin Header
Samtec TSM-105-01-S-DV Pin Header
CONN HEADER SMD 10POS 2.54MM Product overview: TSM-105-01-S-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-105-01-S-DV can be used for catalog matching and distributor lookup.
Manufacturer: Samtec Inc.
Win Source Part Number: 937717-TSM-105-01-S-
Series: TSM
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 10 position 0.100" (2.54mm)
Package: Tube
Mounting: Surface Mount
Family Name: TSM-105
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM8880, Q6753171, TSM-105-01-S-DV-NDL,
CONN HEADER 10POS .100" DBL SMD
CONN UNSHRD HDR HDR 10 POS 2.54MM SLDR ST SMD ROHS COMPLIANT: YES
Board-To-Board Connector, TSM Series, Surface Mount, Header, 10, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes
CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1554587 | 314-TSM-105-01-S-DV | 937717-TSM-105-01-S-DV | 680-TSM-105-01-S-DV | 82AC0355 | 70W0827 | 53AJ8329 |
| Product Name | PCB Headers | SMD Electronic Connector | Rectangular Connectors - TSM-105-01-S-DV | CONN HEADER 10POS .100" DBL SMD | Conn Unshrd Hdr Hdr 10 Pos 2.54Mm Sldr St Smd Rohs Compliant Samtec | Board-To-Board Connector, Tsm Series, Surface Mount, Header, 10, 2.54 Mm, Gold Plated Contacts Rohs Compliant Samtec | Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Samtec |
| Category | Board to Board Connector; Wire to Board Connector | ||||||
| Connector Type | Header Connector | Rectangular Connectors, Heavy Duty | Board to Board Connector | Board to Board Connector | |||
| Termination | Solder | Solder | Solder | Surface Mount | |||
| Mounting | Surface mount | Surface Mount |