Samtec Inc. FPC Connectors ZF5S-10-01-T-WT

Description
0.50 mm Zero Insertion Force FFC Connect
Request a Quote Datasheet
Description
0.50 mm Zero Insertion Force FFC Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 1804721 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
1804721
FPC Connectors 1804721
0.50 mm Zero Insertion Force FFC Connect

0.50 mm Zero Insertion Force FFC Connect

Supplier's Site
FPC Connectors - 1804956 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
1804956
FPC Connectors 1804956
0.50 mm Zero Insertion Force FFC Connect

0.50 mm Zero Insertion Force FFC Connect

Supplier's Site
Unspecified Connectors - ZF5S-10-01-T-WT - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
ZF5S-10-01-T-WT
Unspecified Connectors ZF5S-10-01-T-WT
0.50 mm Zero Insertion Force FFC Connect

0.50 mm Zero Insertion Force FFC Connect

Buy Now
Connector, Ffc, Socket, 10 Position, 1 Row; Pitch Spacing Samtec - 99W2944 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc, Socket, 10 Position, 1 Row; Pitch Spacing Samtec
99W2944
Connector, Ffc, Socket, 10 Position, 1 Row; Pitch Spacing Samtec 99W2944
CONNECTOR, FFC, SOCKET, 10 POSITION, 1 ROW; Pitch Spacing:0.5mm; No. of Contacts:10Contacts; Gender:Socket; Product Range:ZF5S Series; Contact Termination Type:Solder; Contact Position:Bottom; No. of Rows:1 Row; FFC / FPC Thickness:-RoHS Compliant: Yes

CONNECTOR, FFC, SOCKET, 10 POSITION, 1 ROW; Pitch Spacing:0.5mm; No. of Contacts:10Contacts; Gender:Socket; Product Range:ZF5S Series; Contact Termination Type:Solder; Contact Position:Bottom; No. of Rows:1 Row; FFC / FPC Thickness:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1804721 ZF5S-10-01-T-WT 99W2944
Product Name FPC Connectors Unspecified Connectors Connector, Ffc, Socket, 10 Position, 1 Row; Pitch Spacing Samtec
Connector Type FPC / FFC
Gender Male / Plug; Female / Jack
Termination Solder Solder
Unlock Full Specs
to access all available technical data