Samtec Inc. Connectors,Interconnects TST-105-04-L-D-RA

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 7AG, 1/4" x 7/8" Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Row Spacing - Mating: 0.050" (1.27mm) Style: C Mounting Type: Requires Holder
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 7AG, 1/4" x 7/8" Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Row Spacing - Mating: 0.050" (1.27mm) Style: C Mounting Type: Requires Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 7AG, 1/4" x 7/8" Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Row Spacing - Mating: 0.050" (1.27mm) Style: C Mounting Type: Requires Holder

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 7AG, 1/4" x 7/8"
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.050" (1.27mm)
Row Spacing - Mating: 0.050" (1.27mm)
Style: C
Mounting Type: Requires Holder

Buy Now Datasheet
Header, 2.54Mm, Boxed, 2X5 Position; Connector Systems Samtec - 79P1606 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Boxed, 2X5 Position; Connector Systems Samtec
79P1606
Header, 2.54Mm, Boxed, 2X5 Position; Connector Systems Samtec 79P1606
HEADER, 2.54MM, BOXED, 2X5 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TST Series RoHS Compliant: Yes

HEADER, 2.54MM, BOXED, 2X5 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TST Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 79P1606
Product Name Connectors,Interconnects Header, 2.54Mm, Boxed, 2X5 Position; Connector Systems Samtec
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products