The TSM-105-01-T-DV is a rectangular connector from Win Source Electronics, specifically designed for board-to-board or cable applications. It features a male pin contact type with a total of 10 positions, arranged in two rows. The connector has a pitch of 0.100 inches (2.54 mm) and is suitable for surface mount device (SMD) mounting. Constructed from phosphor bronze, the contact material is finished with tin for both mating and post connections. The insulation material is liquid crystal polymer (LCP), which provides a high flammability rating of UL94 V-0. The operating temperature range for this connector is between -55°C and 105°C, making it versatile for various environmental conditions. The connector is unshrouded and has an insulation height of 0.100 inches (2.54 mm) with a contact length of 0.230 inches (5.84 mm). It is halogen-free compliant and has an estimated end-of-life date in 2027. The product is available in tube packaging and is manufactured in multiple countries, including China, Costa Rica, and the United States.
Samtec TSM-105-01-T-DV Pin Header
Samtec TSM-105-01-T-DV Pin Header
Manufacturer: Samtec Inc.
Win Source Part Number: 798494-TSM-105-01-T-
Series: TSM
Packaging: Tube
Number of Positions: 10
Operating Temperature Range: -55°C ~ 105°C
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Mounting: SMD
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Family Name: TSM
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Contact Length - Mating: 0.230" (5.84mm)
Alternative Parts (Cross-Reference): A-TSM-105-01-T-DV; A-TSM-105-01-TM-DV; A-TSM-105-01-T-DV-TR
Introduction Date: September 18, 2001
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
CONN HEADER SMD 10POS 2.54MM Product overview: TSM-105-01-T-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-105-01-T-DV can be used for catalog matching and distributor lookup.
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1557950 | 798494-TSM-105-01-T-DV | 314-TSM-105-01-T-DV |
| Product Name | PCB Headers | Rectangular Connectors - TSM-105-01-T-DV | SMD Electronic Connector |
| Category | Board to Board Connector; Wire to Board Connector | ||
| Connector Type | Header Connector | Rectangular Connectors, Heavy Duty | |
| Termination | Solder | Solder | Solder |
| Mounting | Surface mount | SMD |