Samtec Inc. PCB Headers TSM-105-03-T-DV

Description
Samtec TSM-105-03-T-DV Pin Header
Request a Quote Datasheet
Description
Samtec TSM-105-03-T-DV Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1804977 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1804977
PCB Headers 1804977
Samtec TSM-105-03-T-DV Pin Header

Samtec TSM-105-03-T-DV Pin Header

Supplier's Site
PCB Headers - 1804655 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1804655
PCB Headers 1804655
Samtec TSM-105-03-T-DV Pin Header

Samtec TSM-105-03-T-DV Pin Header

Supplier's Site
Header, 2.54Mm, Smd, 10 Position; Connector Systems Samtec - 77P8021 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 10 Position; Connector Systems Samtec
77P8021
Header, 2.54Mm, Smd, 10 Position; Connector Systems Samtec 77P8021
HEADER, 2.54MM, SMD, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1804977 77P8021
Product Name PCB Headers Header, 2.54Mm, Smd, 10 Position; Connector Systems Samtec
Category Board to Board Connector
Connector Type Header Connector Board to Board Connector
Termination Solder Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-ML4G-S-03 - kTB Solutions
Specs
Connector Type Type N; N Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
PCB Sockets - 1216939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Surface mount
View Details
Circular Connector Assemblies - 2262-A22059-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
Quick Connects, Quick Disconnect Connectors - 36-4915-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details