0.50 mm Zero Insertion Force FFC Connect
Samtec ZF5S-20-03-T-WT Edge Connector
Samtec ZF5S-20-03-T-WT Edge Connector
CONNECTOR, FFC, SOCKET, 20 POSITION, 1 ROW; Pitch Spacing:0.5mm; No. of Contacts:20Contacts;
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | ZF5S-20-03-T-WT | 2000008 | 40AC7444 |
| Product Name | Unspecified Connectors | FPC Connectors | Connector, Ffc, Socket, 20 Position, 1 Row; Pitch Spacing Samtec |
| Category | Card Edge Connector | ||
| Connector Type | FPC / FFC | ||
| Gender | Female / Jack | ||
| Mounting | Surface mount |