0.50 mm Zero Insertion Force FFC Connect
Samtec ZF5S-40-01-T-WT FPC Connector
Samtec ZF5S-40-01-T-WT FPC Connector
CONN FFC BOTTOM 40POS 0.50MM R/A
CONNECTOR, FFC, SOCKET, 40 POSITION, 1 ROW; Pitch Spacing:0.5mm; No. of Contacts:40Contacts;
| Powell Electronics, Inc. | RS Components, Ltd. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ZF5S-40-01-T-WT | 1612457 | 680-ZF5S-40-01-T-WT | 22AC7919 |
| Product Name | Unspecified Connectors | FPC Connectors | CONN FFC BOTTOM 40POS 0.50MM R/A | Connector, Ffc, Socket, 40 Position, 1 Row; Pitch Spacing Samtec |
| Connector Type | FPC / FFC | |||
| Gender | Male / Plug; Female / Jack | Female / Jack | ||
| Termination | Bottom contact | Solder | Solder | |
| Mounting | Surface mount | Surface Mount |