Samtec Inc. PCB Headers TMM-109-01-G-D-SM

Description
Samtec TMM-109-01-G-D-SM Pin Header
Request a Quote Datasheet
Description
Samtec TMM-109-01-G-D-SM Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7656307P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7656307P
PCB Headers 7656307P
Samtec TMM-109-01-G-D-SM Pin Header

Samtec TMM-109-01-G-D-SM Pin Header

Supplier's Site
PCB Headers - 7656307 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7656307
PCB Headers 7656307
Samtec TMM-109-01-G-D-SM Pin Header

Samtec TMM-109-01-G-D-SM Pin Header

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMM-109-01-G-D-SM
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-109-01-G-D-SM
CONN HEADER SMD 18POS 2MM

CONN HEADER SMD 18POS 2MM

Supplier's Site
Board-Board Connector, Header, 18Way, 2Row; Connector Systems Samtec - 12P0713 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 18Way, 2Row; Connector Systems Samtec
12P0713
Board-Board Connector, Header, 18Way, 2Row; Connector Systems Samtec 12P0713
BOARD-BOARD CONNECTOR, HEADER, 18WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 18WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 7656307P 7656307 TMM-109-01-G-D-SM 12P0713
Product Name PCB Headers PCB Headers Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Board-Board Connector, Header, 18Way, 2Row; Connector Systems Samtec
Geometry Straight
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Termination Solder Solder Surface Mount
Mounting Surface mount Surface Mount
Unlock Full Specs
to access all available technical data