Samtec Inc. PCB Headers TSM-106-01-T-DH

Description
Samtec TSM-106-01-T-DH Pin Header
Request a Quote Datasheet
Description
Samtec TSM-106-01-T-DH Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1804866 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1804866
PCB Headers 1804866
Samtec TSM-106-01-T-DH Pin Header

Samtec TSM-106-01-T-DH Pin Header

Supplier's Site
PCB Headers - 1804570 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1804570
PCB Headers 1804570
Samtec TSM-106-01-T-DH Pin Header

Samtec TSM-106-01-T-DH Pin Header

Supplier's Site
Header, 2.54Mm, Smd, Right Angle, 12 Position; Connector Systems Samtec - 77P8578 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, Right Angle, 12 Position; Connector Systems Samtec
77P8578
Header, 2.54Mm, Smd, Right Angle, 12 Position; Connector Systems Samtec 77P8578
HEADER, 2.54MM, SMD, RIGHT ANGLE, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 2.54MM, SMD, RIGHT ANGLE, 12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1804866 77P8578
Product Name PCB Headers Header, 2.54Mm, Smd, Right Angle, 12 Position; Connector Systems Samtec
Category Board to Board Connector
Connector Type Header Connector Board to Board Connector
Termination Solder Surface Mount Right Angle
Mounting Surface mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 2684-064002-E-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 1.7 amps
View Details
PCB Connectors - NCK-FL2G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PWRBLADE HEADER - VERTICAL - 51703-10700000AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type SATA
Gender Female / Jack
Termination Through Hole
View Details