Samtec Inc. PCB Headers TSM-106-01-L-DV

Description
Samtec TSM-106-01-L-DV Pin Header
Request a Quote Datasheet
Description
Samtec TSM-106-01-L-DV Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1804571 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1804571
PCB Headers 1804571
Samtec TSM-106-01-L-DV Pin Header

Samtec TSM-106-01-L-DV Pin Header

Supplier's Site
PCB Headers - 1804873 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1804873
PCB Headers 1804873
Samtec TSM-106-01-L-DV Pin Header

Samtec TSM-106-01-L-DV Pin Header

Supplier's Site
Rectangular Connectors - TSM-106-01-L-DV - 901331-TSM-106-01-L-DV - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TSM-106-01-L-DV
901331-TSM-106-01-L-DV
Rectangular Connectors - TSM-106-01-L-DV 901331-TSM-106-01-L-DV
Manufacturer: Samtec Inc. Win Source Part Number: 901331-TSM-106-01-L- DV Series: TSM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 12 position 0.100" (2.54mm) Package: Tube Mounting: Surface Mount Family Name: TSM-106 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SAM10803, TSM-106-01-L-DV-ND

Manufacturer: Samtec Inc.
Win Source Part Number: 901331-TSM-106-01-L-DV
Series: TSM
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 12 position 0.100" (2.54mm)
Package: Tube
Mounting: Surface Mount
Family Name: TSM-106
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM10803, TSM-106-01-L-DV-ND

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
314-TSM-106-01-L-DV
SMD Electronic Connector 314-TSM-106-01-L-DV
CONN HEADER SMD 12POS 2.54MM Product overview: TSM-106-01-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-106-01-L-DV can be used for catalog matching and distributor lookup.

CONN HEADER SMD 12POS 2.54MM Product overview: TSM-106-01-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-106-01-L-DV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Header, 2.54Mm, Smd, 2X6 Position; Connector Systems Samtec - 77P8295 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 2X6 Position; Connector Systems Samtec
77P8295
Header, 2.54Mm, Smd, 2X6 Position; Connector Systems Samtec 77P8295
HEADER, 2.54MM, SMD, 2X6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 2X6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1804571 901331-TSM-106-01-L-DV 314-TSM-106-01-L-DV 77P8295
Product Name PCB Headers Rectangular Connectors - TSM-106-01-L-DV SMD Electronic Connector Header, 2.54Mm, Smd, 2X6 Position; Connector Systems Samtec
Category Board to Board Connector
Connector Type Header Connector Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder Solder Surface Mount
Mounting Surface mount Surface Mount
Unlock Full Specs
to access all available technical data