Samtec ZF1-10-02-T-WT FPC Connector
Samtec ZF1-10-02-T-WT FPC Connector
1.00 mm Zero Insertion Force Flat Flexib
CONNECTOR, FFC, R/A, 10POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:10Contacts;
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1801610 | ZF1-10-02-T-WT | 41P0424 |
| Product Name | FPC Connectors | Pin & Socket Connectors | Connector, Ffc, R/a, 10Pos, 1Row, 1Mm; Pitch Spacing Samtec |
| Connector Type | FPC / FFC | ||
| Gender | Male / Plug; Female / Jack | ||
| Termination | Solder | Surface Mount |