TMMS SERIES -- STANDARD BOARD-TO-BOARD 2MM TERMINALS
Samtec Inc.
Standard Board-to-Board 2mm Terminals
TMMS Series
Description
Through Hole and Right Angle
Available up to 50 Pins Per Row
Four Row
Gold, Tin and Selective Gold Plating
Description
Through Hole and Right Angle
Available up to 50 Pins Per Row
Four Row
Gold, Tin and Selective Gold Plating
Datasheet
Suppliers
Standard Board-to-Board 2mm Terminals
TMMS Series
Through Hole and Right Angle
Available up to 50 Pins Per Row
Four Row
Gold, Tin and Selective Gold Plating
- Through Hole and Right Angle
- Available up to 50 Pins Per Row
- Four Row
- Gold, Tin and Selective Gold Plating
Datasheet
Technical Specifications
|
Product Category
|
Board Mount Connectors |
|
Product Number
|
TMMS Series |
|
Product Name
|
Standard Board-to-Board 2mm Terminals |
|
Category
|
Board to Board Connector
|
|
Connector Type
|
Box Header (optional feature); Header Connector
|
|
Gender
|
Male / Plug; Female / Jack
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Wire to Board Connector
Connector Type
Header Connector
Termination
Solder
View Details
Omnetics Connector Corporation
Category
Board to Board Connector; Micro Connector and Nano Connector; Wire to Board Connector
Gender
Male / Plug
Termination
Through Hole
View Details
Gender
Female / Jack
Termination
Through Hole
Mounting
PC Mount
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector; Wire to Board Connector
Termination
Through Hole
Voltage Rating
650 volts
View Details
3 suppliers