Samtec Inc. PCB Headers TSM-102-01-L-SH

Description
Samtec TSM-102-01-L-SH Pin Header
Request a Quote Datasheet
Description
Samtec TSM-102-01-L-SH Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1800475 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800475
PCB Headers 1800475
Samtec TSM-102-01-L-SH Pin Header

Samtec TSM-102-01-L-SH Pin Header

Supplier's Site
PCB Headers - 1800223 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800223
PCB Headers 1800223
Samtec TSM-102-01-L-SH Pin Header

Samtec TSM-102-01-L-SH Pin Header

Supplier's Site
Rectangular Connectors - TSM-102-01-L-SH - 1274765-TSM-102-01-L-SH - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TSM-102-01-L-SH
1274765-TSM-102-01-L-SH
Rectangular Connectors - TSM-102-01-L-SH 1274765-TSM-102-01-L-SH
Manufacturer: Samtec Inc. Win Source Part Number: 1274765-TSM-102-01-L -SH Series: TSM Packaging: Tube Number of Positions: 2 Operating Temperature Range: -55°C ~ 125°C Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Mounting: Surface Mount, Right Angle Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10μin (0.25μm) Contact Finish - Post: Tin Family Name: TSM Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Unshrouded Insulation Height: 0.120" (3.05mm) Contact Shape: Square Contact Length - Mating: 0.230" (5.84mm) Manufacturer Homepage: www.samtec.com/ Alternative Parts (Cross-Reference): A-TSM-102-01-STL-SH; A-TSM-102-01-H-SH; A-TSM-102-01-F-SH-TR ; Introduction Date: September 18, 2001 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Win Source Part Number: 1274765-TSM-102-01-L-SH
Series: TSM
Packaging: Tube
Number of Positions: 2
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Mounting: Surface Mount, Right Angle
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10μin (0.25μm)
Contact Finish - Post: Tin
Family Name: TSM
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Unshrouded
Insulation Height: 0.120" (3.05mm)
Contact Shape: Square
Contact Length - Mating: 0.230" (5.84mm)
Manufacturer Homepage: www.samtec.com/
Alternative Parts (Cross-Reference): A-TSM-102-01-STL-SH; A-TSM-102-01-H-SH; A-TSM-102-01-F-SH-TR;
Introduction Date: September 18, 2001
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
314-TSM-102-01-L-SH
SMD Electronic Connector 314-TSM-102-01-L-SH
CONN HEADER SMD R/A 2POS 2.54MM Product overview: TSM-102-01-L-SH from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-102-01-L-SH can be used for catalog matching and distributor lookup.

CONN HEADER SMD R/A 2POS 2.54MM Product overview: TSM-102-01-L-SH from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-102-01-L-SH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Header, 2.54Mm, Smd, 1X2 Position; Connector Systems Samtec - 77P4504 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 1X2 Position; Connector Systems Samtec
77P4504
Header, 2.54Mm, Smd, 1X2 Position; Connector Systems Samtec 77P4504
HEADER, 2.54MM, SMD, 1X2 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 1X2 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1800475 1274765-TSM-102-01-L-SH 314-TSM-102-01-L-SH 77P4504
Product Name PCB Headers Rectangular Connectors - TSM-102-01-L-SH SMD Electronic Connector Header, 2.54Mm, Smd, 1X2 Position; Connector Systems Samtec
Category Board to Board Connector
Connector Type Header Connector Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder Solder Solder Surface Mount Right Angle
Mounting Surface mount Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data