Samtec Inc. PCB Headers TSM-110-03-S-DV

Description
Samtec TSM-110-03-S-DV Pin Header
Request a Quote Datasheet
Description
Samtec TSM-110-03-S-DV Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1801701 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801701
PCB Headers 1801701
Samtec TSM-110-03-S-DV Pin Header

Samtec TSM-110-03-S-DV Pin Header

Supplier's Site
PCB Headers - 1801434 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801434
PCB Headers 1801434
Samtec TSM-110-03-S-DV Pin Header

Samtec TSM-110-03-S-DV Pin Header

Supplier's Site
Header, 2.54Mm, Smd, 20 Position; Connector Systems Samtec - 78P2506 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 20 Position; Connector Systems Samtec
78P2506
Header, 2.54Mm, Smd, 20 Position; Connector Systems Samtec 78P2506
HEADER, 2.54MM, SMD, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1801701 78P2506
Product Name PCB Headers Header, 2.54Mm, Smd, 20 Position; Connector Systems Samtec
Category Board to Board Connector
Connector Type Header Connector Board to Board Connector
Termination Solder Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 1731113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 2.54 mm (0.1000 inch)
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Ribbon Cable Connectors - 102156-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details