Samtec Inc. PCB Headers TSM-103-01-T-DV-P-TR

Description
Samtec TSM-103-01-T-DV-P-TR Pin Header
Request a Quote Datasheet
Description
Samtec TSM-103-01-T-DV-P-TR Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1802703P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802703P
PCB Headers 1802703P
Samtec TSM-103-01-T-DV-P-TR Pin Header

Samtec TSM-103-01-T-DV-P-TR Pin Header

Supplier's Site
PCB Headers - 1802703 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802703
PCB Headers 1802703
Samtec TSM-103-01-T-DV-P-TR Pin Header

Samtec TSM-103-01-T-DV-P-TR Pin Header

Supplier's Site
PCB Headers - 1802407 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802407
PCB Headers 1802407
Samtec TSM-103-01-T-DV-P-TR Pin Header

Samtec TSM-103-01-T-DV-P-TR Pin Header

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
314-TSM-103-01-T-DV-P-TR
SMD Electronic Connector 314-TSM-103-01-T-DV-P-TR
CONN HEADER SMD 6POS 2.54MM Product overview: TSM-103-01-T-DV-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-103-01-T-DV- P-TR can be used for catalog matching and distributor lookup.

CONN HEADER SMD 6POS 2.54MM Product overview: TSM-103-01-T-DV-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-103-01-T-DV-P-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - TSM-103-01-T-DV-P-TR - 901325-TSM-103-01-T-DV-P-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TSM-103-01-T-DV-P-TR
901325-TSM-103-01-T-DV-P-TR
Rectangular Connectors - TSM-103-01-T-DV-P-TR 901325-TSM-103-01-T-DV-P-TR
Manufacturer: Samtec Inc. Win Source Part Number: 901325-TSM-103-01-T- DV-P-TR Series: TSM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 6 position 0.100" (2.54mm) Package: Reel - TR Mounting: Surface Mount Family Name: TSM-103 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: TSM-103-01-T-DV-P-TR -NDL, SAM13284DKR-ND, SAM13284CT, 612-TSM-103-01-T-DV- P-TRCT, Q3573294Y, SAM13284TR, TSM-103-01-T-DV-P-TR -ND, SAM13284DKR, 612-TSM-103-01-T-DV- P-TRDKR, SAM13284CT-ND, Q7303369

Manufacturer: Samtec Inc.
Win Source Part Number: 901325-TSM-103-01-T-DV-P-TR
Series: TSM
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 6 position 0.100" (2.54mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSM-103
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 150
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: TSM-103-01-T-DV-P-TR-NDL, SAM13284DKR-ND, SAM13284CT, 612-TSM-103-01-T-DV-P-TRCT, Q3573294Y, SAM13284TR, TSM-103-01-T-DV-P-TR-ND, SAM13284DKR, 612-TSM-103-01-T-DV-P-TRDKR, SAM13284CT-ND, Q7303369

Buy Now Datasheet
Connector, Header, 6 Position, 2Row, 2.54Mm; Connector Systems Samtec - 77P5361 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6 Position, 2Row, 2.54Mm; Connector Systems Samtec
77P5361
Connector, Header, 6 Position, 2Row, 2.54Mm; Connector Systems Samtec 77P5361
CONNECTOR, HEADER, 6 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 6Pos, 2Row, 2.54Mm; Connector Systems Samtec - 97AC9175 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 2Row, 2.54Mm; Connector Systems Samtec
97AC9175
Connector, Header, 6Pos, 2Row, 2.54Mm; Connector Systems Samtec 97AC9175
CONNECTOR, HEADER, 6POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1802703P 1802703 314-TSM-103-01-T-DV-P-TR 901325-TSM-103-01-T-DV-P-TR 77P5361
Product Name PCB Headers PCB Headers SMD Electronic Connector Rectangular Connectors - TSM-103-01-T-DV-P-TR Connector, Header, 6 Position, 2Row, 2.54Mm; Connector Systems Samtec
Geometry Straight
Category Board to Board Connector
Connector Type Header Connector Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder Solder Surface Mount
Mounting Surface mount Surface Mount
Unlock Full Specs
to access all available technical data