Samtec Inc. PCB Headers TSM-103-01-S-DV

Description
Samtec TSM-103-01-S-DV Pin Header
Request a Quote Datasheet
Description
Samtec TSM-103-01-S-DV Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1557957 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1557957
PCB Headers 1557957
Samtec TSM-103-01-S-DV Pin Header

Samtec TSM-103-01-S-DV Pin Header

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
314-TSM-103-01-S-DV
SMD Electronic Connector 314-TSM-103-01-S-DV
CONN HEADER SMD 6POS 2.54MM Product overview: TSM-103-01-S-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-103-01-S-DV can be used for catalog matching and distributor lookup.

CONN HEADER SMD 6POS 2.54MM Product overview: TSM-103-01-S-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-103-01-S-DV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - TSM-103-01-S-DV - 813560-TSM-103-01-S-DV - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TSM-103-01-S-DV
813560-TSM-103-01-S-DV
Rectangular Connectors - TSM-103-01-S-DV 813560-TSM-103-01-S-DV
Manufacturer: Samtec Inc. Win Source Part Number: 813560-TSM-103-01-S- DV Packaging: Tube Number of Positions: 6 Mounting Style: SMD Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0μin (0.76μm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.230" (5.84mm) Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 76 MSL Level: 1 (Unlimited)

Manufacturer: Samtec Inc.
Win Source Part Number: 813560-TSM-103-01-S-DV
Packaging: Tube
Number of Positions: 6
Mounting Style: SMD
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0μin (0.76μm)
Contact Finish - Post: Tin
Insulation Color: Black
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.230" (5.84mm)
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 76
MSL Level: 1 (Unlimited)

Buy Now
Header, 2.54Mm, Smd, 6 Position; Connector Systems Samtec - 80K8308 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 6 Position; Connector Systems Samtec
80K8308
Header, 2.54Mm, Smd, 6 Position; Connector Systems Samtec 80K8308
HEADER, 2.54MM, SMD, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1557957 314-TSM-103-01-S-DV 813560-TSM-103-01-S-DV 80K8308
Product Name PCB Headers SMD Electronic Connector Rectangular Connectors - TSM-103-01-S-DV Header, 2.54Mm, Smd, 6 Position; Connector Systems Samtec
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder Solder Solder Surface Mount
Mounting Surface mount SMD
Unlock Full Specs
to access all available technical data