Samtec Inc. PCB Headers TSM-110-02-L-SV

Description
Samtec TSM-110-02-L-SV Pin Header
Request a Quote Datasheet
Description
Samtec TSM-110-02-L-SV Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7656629 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7656629
PCB Headers 7656629
Samtec TSM-110-02-L-SV Pin Header

Samtec TSM-110-02-L-SV Pin Header

Supplier's Site
PCB Headers - 7656629P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7656629P
PCB Headers 7656629P
Samtec TSM-110-02-L-SV Pin Header

Samtec TSM-110-02-L-SV Pin Header

Supplier's Site
Header, 2.54Mm, Smd, 1X10 Position; Connector Systems Samtec - 78P2284 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 1X10 Position; Connector Systems Samtec
78P2284
Header, 2.54Mm, Smd, 1X10 Position; Connector Systems Samtec 78P2284
HEADER, 2.54MM, SMD, 1X10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 1X10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet
SAMTEC TSM-110-02-L-SV Board-To-Board Connector, TSM Series, 10 Contacts, Header, 2.54 mm, Surface Mount, 1 Rows - 680-TSM-110-02-L-SV - Utmel Electronic Limited
Hong Kong, China
SAMTEC TSM-110-02-L-SV Board-To-Board Connector, TSM Series, 10 Contacts, Header, 2.54 mm, Surface Mount, 1 Rows
680-TSM-110-02-L-SV
SAMTEC TSM-110-02-L-SV Board-To-Board Connector, TSM Series, 10 Contacts, Header, 2.54 mm, Surface Mount, 1 Rows 680-TSM-110-02-L-SV
SAMTEC TSM-110-02-L-SV Board-To-Board Connector, TSM Series, 10 Contacts, Header, 2.54 mm, Surface Mount, 1 Rows

SAMTEC TSM-110-02-L-SV Board-To-Board Connector, TSM Series, 10 Contacts, Header, 2.54 mm, Surface Mount, 1 Rows

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Utmel Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7656629 7656629P 78P2284 680-TSM-110-02-L-SV
Product Name PCB Headers PCB Headers Header, 2.54Mm, Smd, 1X10 Position; Connector Systems Samtec SAMTEC TSM-110-02-L-SV Board-To-Board Connector, TSM Series, 10 Contacts, Header, 2.54 mm, Surface Mount, 1 Rows
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector Board to Board Connector
Termination Solder Surface Mount Solder
Mounting Surface mount Surface Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26759-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Polarized Nano Connectors - COTS - A79612-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers
PCB Connectors - NCPF-ML2G-M38 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Turret Connectors - 36-11218-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details