0.50 mm Zero Insertion Force FFC Connect
Samtec ZF5S-30-01-T-WT FPC Connector
Samtec ZF5S-30-01-T-WT FPC Connector
CONNECTOR, FFC, SOCKET, 30 POSITION, 1 ROW; Pitch Spacing:0.5mm; No. of Contacts:30Contacts;
Conn FFC Connector SKT 30 POS 0.5mm Solder RA SMD
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ZF5S-30-01-T-WT | 1801507 | 48W5316 | 680-ZF5S-30-01-T-WT |
| Product Name | Unspecified Connectors | FPC Connectors | Connector, Ffc, Socket, 30 Position, 1 Row; Pitch Spacing Samtec | Conn FFC Connector SKT 30 POS 0.5mm Solder RA SMD |
| Connector Type | FPC / FFC | |||
| Gender | Male / Plug; Female / Jack | Female / Jack | ||
| Termination | Solder | Solder | Solder | |
| Mounting | Surface mount | Surface Mount |