Samtec UEC5-019-1-H-D-RA-2-
Samtec UEC5-019-1-H-D-RA-2-
Samtec UEC5-019-1-H-D-RA-2-
CONN SKT 38POS R/A Product overview: UEC5-019-1-H-D-RA-2-
CARD EDGE CONN, DUAL SIDE, 19POS, SMD/TH; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:19 Contacts; Connector Mounting:Surface Mount, Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes
CONN SKT 38POS R/A
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1999976P | 1999976 | 443-UEC5-019-1-H-D-RA-2-A | UEC5-019-1-H-D-RA-2-A | 30AC7704 | UEC5-019-1-H-D-RA-2-A |
| Product Name | PCB Sockets | PCB Sockets | Electronic Connector | Unspecified Connectors | Card Edge Conn, Dual Side, 19Pos, Smd/th; Card Edge Connector Type Samtec | Pluggable Connectors |
| Termination | Solder | Solder | Solder | |||
| Mounting | Surface mount | Surface Mount, Through Hole Mount | ||||
| Number of Contacts | 19 # |