Samtec Inc. PCB Headers TSM-107-01-T-DV

Description
Samtec TSM-107-01-T-DV Pin Header
Request a Quote Datasheet
Description
Samtec TSM-107-01-T-DV Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1557984 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1557984
PCB Headers 1557984
Samtec TSM-107-01-T-DV Pin Header

Samtec TSM-107-01-T-DV Pin Header

Supplier's Site
PCB Headers - 1555291 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1555291
PCB Headers 1555291
Samtec TSM-107-01-T-DV Pin Header

Samtec TSM-107-01-T-DV Pin Header

Supplier's Site
Header, 2.54Mm, Smt, 14Pos; Connector Systems Samtec - 48P5627 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smt, 14Pos; Connector Systems Samtec
48P5627
Header, 2.54Mm, Smt, 14Pos; Connector Systems Samtec 48P5627
HEADER, 2.54MM, SMT, 14POS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMT, 14POS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1557984 48P5627
Product Name PCB Headers Header, 2.54Mm, Smt, 14Pos; Connector Systems Samtec
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector Board to Board Connector
Termination Solder Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79016-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NCS-FL2G-S-02 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Ribbon Cable Connectors - 102154-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Interconnect Input/Output Connectors - DC Power Jacks - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details