TOLC SERIES -- .050" (1,27MM) QUAD ROW SOCKET / TERMINAL CONNECTORS
Samtec Inc.
.050" (1,27mm) Quad Row Socket / Terminal Connectors
TOLC Series
Description
Surface Mount
Available up to 50 Pins Per Row
Four Row
Gold Plating
Description
Surface Mount
Available up to 50 Pins Per Row
Four Row
Gold Plating
Suppliers
.050" (1,27mm) Quad Row Socket / Terminal Connectors
TOLC Series
Surface Mount
Available up to 50 Pins Per Row
Four Row
Gold Plating
- Surface Mount
- Available up to 50 Pins Per Row
- Four Row
- Gold Plating
Supplier's Site
Technical Specifications
|
Product Category
|
Board Mount Connectors |
|
Product Number
|
TOLC Series |
|
Product Name
|
.050" (1,27mm) Quad Row Socket / Terminal Connectors |
|
Category
|
Board to Board Connector
|
Unlock Full Specs
to access all available technical data