Festo Corporation Push-in fitting, self-sealing QSK-1/8-1/4-U

Description
Standard series Self-sealing push-in fitting blocks the air flow after the pneumatic tubing is disconnected PBT or nickel-plated brass Operating medium compressed air, vacuum
Request a Quote Datasheet
Description
Standard series Self-sealing push-in fitting blocks the air flow after the pneumatic tubing is disconnected PBT or nickel-plated brass Operating medium compressed air, vacuum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-in fitting, self-sealing - QSK-1/8-1/4-U - Festo Corporation
Islandia, NY, United States
Push-in fitting, self-sealing
QSK-1/8-1/4-U
Push-in fitting, self-sealing QSK-1/8-1/4-U
Standard series Self-sealing push-in fitting blocks the air flow after the pneumatic tubing is disconnected PBT or nickel-plated brass Operating medium compressed air, vacuum
  • Standard series
  • Self-sealing push-in fitting blocks the air flow after the pneumatic tubing is disconnected
  • PBT or nickel-plated brass
  • Operating medium compressed air, vacuum
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Pneumatic Fittings
Product Number QSK-1/8-1/4-U
Product Name Push-in fitting, self-sealing
Connection Type Push-to-Connect
Unlock Full Specs
to access all available technical data

Similar Products

Barb fitting - CRCN-1/8-PK-4 - Festo Corporation
Specs
Fitting Type Tube Fitting
Material Steel; Stainless; High-alloy stainless steel
Temperature 32 to 140 F (0 to 60 C)
View Details
Elbow quick connector - LCK-1/2-PK-13 - Festo Corporation
Specs
Fitting Type Quick Coupler; Elbow Fitting; Swivel Fitting
Material Die-cast zinc
View Details
2 suppliers
Push-in T-connector - CRQST-10 - Festo Corporation
Specs
Connection Type Push-to-Connect
Material Steel; Stainless; High-alloy stainless steel
Temperature 5 to 248 F (-15 to 120 C)
View Details
Pneumatic protective conduit fitting - EASA-H1-20-PG16 - Festo Corporation
Specs
Metric Size 20.00 mm (0.7874 inch)
Temperature 14 to 140 F (-10 to 60 C)
View Details