Mountz, Inc. Datasheets for Wrenches

Wrenches, also known as spanners, are hand-held tools designed to provide a mechanical advantage in applying torque for turning bolts, nuts, and other wrench-friendly objects.
Wrenches: Learn more

Product Name Notes
1/2 Sq Dr Reverse Ratchet for TBX-25
3/8 Sq Dr Reverse Ratchet for TBX-25
A dial torque wrench is an essential tool in torque measurement, as it provides quality control in regards to monitoring and verifying torque. This tool is commonly used to test,...
Blank End for TBX-25
Box End Head 17mm for TBX-25
Box End Head 9mm for TBX-12
Box End Head 9mm for TBX-25
Call (408) 292-2214 to request a quote. Not available to purchase online. When requesting a quote: Order Example: 1. Specify your requested pre-set torque: 20 ozf.in* Note: Pre-set torque can...
Call (408) 292-2214 to request a quote. Not available to purchase online. When requesting a quote: Order Example: 1. Specify your requested pre-set torque: 50 ozf.in* Note: Pre-set torque can...
Designed to tighten various types of fasteners accurately, the TBX-12 break-over wrench informs the operator when the proper torque is reached by deflecting at the pivot point near the tool's...
Designed to tighten various types of fasteners accurately, the TBX-25 break-over wrench informs the operator when the proper torque is reached by deflecting at the pivot point near the tool's...
he ATB2.5i adjustable break-over wrench product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with...
Insulated Wrenches are for life-threatening high voltage and low voltage electrical assembly applications where over-torque conditions are not tolerated and operator safety is mandatory. Designed with nonconductive plastic insulation, the...
Open End Head 1 1/16 for TBX-25
Open End Head 1/4 for TBX-12
Open End Head 7mm for TBX-25
Open End Head TBIH 1/2
Open End Head TBIH 1/4
Open End Head TBIH 1/8
Open End Head TBIH 11/16
Open End Head TBIH 13/16
Open End Head TBIH 13/32
Open End Head TBIH 13/64
Open End Head TBIH 15/16
Open End Head TBIH 15/64
Open End Head TBIH 9/64
The 1 1/16" box end wrench head fitting is designed to fit 16mm spigot end wrenches For 16mm spigot end wrenches (MTBN25 , MTBN65, MTBN135 and MTBN200)
The 11mm open end wrench head fitting is designed to fit the MTBN2 and MTBN10 break-over wrenches. For MTBN2 and MTBN10 break-over wrenches.
The 13mm open end wrench head fitting is designed to fit the ATB break-over wrenches. For ATB break-over wrenches.
The 18mm box end wrench head fitting is designed to fit 16mm spigot end wrenches For 16mm spigot end wrenches (MTBN25 , MTBN65, MTBN135 and MTBN200)
The 18mm open end wrench head fitting is designed to fit the MTBN2 and MTBN10 break-over wrenches. For MTBN2 and MTBN10 break-over wrenches.
The 19mm open end wrench head fitting is designed to fit the ATB break-over wrenches. For ATB break-over wrenches.
The 21mm open end wrench head fitting is designed to fit 16mm spigot end wrenches For 16mm spigot end wrenches (MTBN25 , MTBN65, MTBN135 and MTBN200)
The 22mm box end wrench head fitting is designed to fit the MTBN2 and MTBN10 break-over wrenches. For MTBN2 and MTBN10 break-over wrenches.
The 24mm box end wrench head fitting is designed to fit the MTBN2 and MTBN10 break-over wrenches. For MTBN2 and MTBN10 break-over wrenches.
The 24mm open end wrench head fitting is designed to fit 16mm spigot end wrenches For 16mm spigot end wrenches (MTBN25 , MTBN65, MTBN135 and MTBN200)
The 25mm box end wrench head fitting is designed to fit the ATB break-over wrenches. For ATB break-over wrenches.
The 25mm open end wrench head fitting is designed to fit the MTBN2 and MTBN10 break-over wrenches. For MTBN2 and MTBN10 break-over wrenches.
The 5/32” box end wrench head fitting is designed to fit the MTBN2 and MTBN10 break-over wrenches. For MTBN2 and MTBN10 break-over wrenches.
The adjustable click torque wrench features an external adjustment torque scale, which allows an operator to quickly adjust the torque setting on the tool as needed for different applications. The...
The ADS25F dial torque wrench product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with...
The ADS40F dial torque wrench product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with...
The ATB10 adjustable break-over wrench product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with...
The ATB5i adjustable break-over wrench product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with...
The BDS160S dial torque wrench product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with...
The BDS200S dial torque wrench product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with...
The BDS80A dial torque wrench product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with...
The BDS80AS dial torque wrench product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with...
The BDS80E dial torque wrench product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with...
The blank end fitting is designed to fit the TBX-12 wrench. This fitting allows you to design and weld your head design to it.
The CDS400S dial torque wrench product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with...
The correct tightening of RF, COAX and SMA Connectors used in RF cabling applications is essential to ensure optimum performance. This is particularly important in high frequency applications using stainless...
The DDS800S dial torque wrench product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with...
The EPT100i adjustable click torque wrench features an external adjustment torque scale, which allows an operator to quickly adjust the torque setting on the tool as needed for different applications.
The EPT150F adjustable click torque wrench features an external adjustment torque scale, which allows an operator to quickly adjust the torque setting on the tool as needed for different applications.
The EPT250F adjustable click torque wrench features an external adjustment torque scale, which allows an operator to quickly adjust the torque setting on the tool as needed for different applications.
The EPT250i-A adjustable click torque wrench features an external adjustment torque scale, which allows an operator to quickly adjust the torque setting on the tool as needed for different applications.
The EPT250i-D adjustable click torque wrench features an external adjustment torque scale, which allows an operator to quickly adjust the torque setting on the tool as needed for different applications.
The EPT400F adjustable click torque wrench features an external adjustment torque scale, which allows an operator to quickly adjust the torque setting on the tool as needed for different applications.
The EPT550F adjustable click torque wrench features an external adjustment torque scale, which allows an operator to quickly adjust the torque setting on the tool as needed for different applications.
The EPT750F adjustable click torque wrench features an external adjustment torque scale, which allows an operator to quickly adjust the torque setting on the tool as needed for different applications.
The FGC-10A is next-generation cam-over wrench by Mountz Torque. When under- or over-torquing puts your products at risk, the FGC wrench delivers the accuracy you need. Safeguarding against fastening failures,...
The FGC-10D is next-generation cam-over wrench by Mountz Torque. When under- or over-torquing puts your products at risk, the FGC wrench delivers the accuracy you need. Safeguarding against fastening failures,...
The FGC-125 is next-generation cam-over wrench by Mountz Torque. When under- or over-torquing puts your products at risk, the FGC wrench delivers the accuracy you need. Safeguarding against fastening failures,...
The FGC-30A is next-generation cam-over wrench by Mountz Torque. When under- or over-torquing puts your products at risk, the FGC wrench delivers the accuracy you need. Safeguarding against fastening failures,...
The FGC-30D is next-generation cam-over wrench by Mountz Torque. When under- or over-torquing puts your products at risk, the FGC wrench delivers the accuracy you need. Safeguarding against fastening failures,...
The FGC-5 is next-generation cam-over wrench by Mountz Torque. When under- or over-torquing puts your products at risk, the FGC wrench delivers the accuracy you need. Safeguarding against fastening failures,...
The FGC-75 is next-generation cam-over wrench by Mountz Torque. When under- or over-torquing puts your products at risk, the FGC wrench delivers the accuracy you need. Safeguarding against fastening failures,...
The IPT 110 is a preset click wrench (internally adjustable) that ensures a reliable tightening process. A preset click wrench securely prevents an operator from either incidentally or intentionally tamper...
The IPT 150 is a preset click wrench (internally adjustable) that ensures a reliable tightening process. A preset click wrench securely prevents an operator from either incidentally or intentionally tamper...
The IPT 18 is a preset click wrench (internally adjustable) that ensures a reliable tightening process. A preset click wrench securely prevents an operator from either incidentally or intentionally tamper...
The IPT 250 is a preset click wrench (internally adjustable) that ensures a reliable tightening process. A preset click wrench securely prevents an operator from either incidentally or intentionally tamper...
The IPT 36 is a preset click wrench (internally adjustable) that ensures a reliable tightening process. A preset click wrench securely prevents an operator from either incidentally or intentionally tamper...
The IPT 369 is a preset click wrench (internally adjustable) that ensures a reliable tightening process. A preset click wrench securely prevents an operator from either incidentally or intentionally tamper...
The IPT 73 is a preset click wrench (internally adjustable) that ensures a reliable tightening process. A preset click wrench securely prevents an operator from either incidentally or intentionally tamper...
The IPT 885 is a preset click wrench (internally adjustable) that ensures a reliable tightening process. A preset click wrench securely prevents an operator from either incidentally or intentionally tamper...
The MTBN10 break-over wrench product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the...
The MTBN135 break-over wrench product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the...
The MTBN2 is a preset production torque wrench with flexibility to adapt to different fastening applications as it is compatible with different head options. The unique break-over mechanism, provides an...
The MTBN200 break-over wrench product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the...
The MTBN25 break-over wrench product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the...
The MTBN65 break-over wrench product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the...
The MTWD is a digital wrench designed for daily fastening applications in a production environment. The electronic wrench comes with technology-assisted precision, sporting a digital display of torque readings, plus...
The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting).
The TB is a small torque wrench with a fixed head. The versatile preset wrench is available with different head configuration options, like open end, box end, flare end, hex...
The TBIH is a small torque wrench ideal for applications with limited space. The flexible preset wrench can adapt to different fastening applications as it is compatible with different head...
The TBIH is a small torque wrench ideal for applications with limited space. The flexible preset wrench can adapt to different fastening applications as it is compatible with varying head...
The TSN125 cam-over wrench product has been discontinued. You can access supporting product information from this page. A preset production torque wrench. The wrench slips free when preset torque is...
The TSN25A cam-over wrench product has been discontinued. You can access supporting product information from this page. A preset production torque wrench. The wrench slips free when preset torque is...
The TSN25D cam-over wrench product has been discontinued. You can access supporting product information from this page. A preset production torque wrench. The wrench slips free when preset torque is...
The TSN55 cam-over wrench product has been discontinued. You can access supporting product information from this page. A preset production torque wrench. The wrench slips free when preset torque is...
The wrench head is for attaching to the TBX-12 wrench.
The wrench head is for attaching to the TBX-25 wrench.