Mountz, Inc. 13mm Open End Hd 8mm Spigot 023030

Description
The 13mm open end wrench head fitting is designed to fit the ATB break-over wrenches. For ATB break-over wrenches.
Description
The 13mm open end wrench head fitting is designed to fit the ATB break-over wrenches. For ATB break-over wrenches.

Suppliers

Company
Product
Description
Supplier Links
13mm Open End Hd 8mm Spigot - 023030 - Mountz, Inc.
San Jose, CA, United States
13mm Open End Hd 8mm Spigot
023030
13mm Open End Hd 8mm Spigot 023030
The 13mm open end wrench head fitting is designed to fit the ATB break-over wrenches. For ATB break-over wrenches.

The 13mm open end wrench head fitting is designed to fit the ATB break-over wrenches.

    • For ATB break-over wrenches.
Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 023030
Product Name 13mm Open End Hd 8mm Spigot
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details
Ratcheting Hydrant Wrench - Model 53-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 20 inch (508 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details