Mountz, Inc. 290135 290135

Description
The MTWD is a digital wrench designed for daily fastening applications in a production environment. The electronic wrench comes with technology-assisted precision, sporting a digital display of torque readings, plus visual, acoustic and sensory signals that alert an operator once the pre-set torque is reached. Accuracy +/- 3% of reading CCW , +/- 1 digit Designed for daily screw tightening production environment. Program pre-set torque. Visual, acoustic and sensory signal (handle vibrates) when the set torque is reached. Four units of torque measurement available: N.m, lbf.ft, lbf.in, kgf.m Heavy duty bi-directional ratchet head. Operating mode: Peak Holds “Peak” torque readings for 15 seconds. Large LCD screen for high visibility. Lightly knurled non-slip grip. Four-digit display. Battery operation. Uses standard AAA batteries
Datasheet
Description
The MTWD is a digital wrench designed for daily fastening applications in a production environment. The electronic wrench comes with technology-assisted precision, sporting a digital display of torque readings, plus visual, acoustic and sensory signals that alert an operator once the pre-set torque is reached. Accuracy +/- 3% of reading CCW , +/- 1 digit Designed for daily screw tightening production environment. Program pre-set torque. Visual, acoustic and sensory signal (handle vibrates) when the set torque is reached. Four units of torque measurement available: N.m, lbf.ft, lbf.in, kgf.m Heavy duty bi-directional ratchet head. Operating mode: Peak Holds “Peak” torque readings for 15 seconds. Large LCD screen for high visibility. Lightly knurled non-slip grip. Four-digit display. Battery operation. Uses standard AAA batteries
Datasheet

Suppliers

Company
Product
Description
Supplier Links
290135 - 290135 - Mountz, Inc.
San Jose, CA, United States
290135
290135
290135 290135
The MTWD is a digital wrench designed for daily fastening applications in a production environment. The electronic wrench comes with technology-assisted precision, sporting a digital display of torque readings, plus visual, acoustic and sensory signals that alert an operator once the pre-set torque is reached. Accuracy +/- 3% of reading CCW , +/- 1 digit Designed for daily screw tightening production environment. Program pre-set torque. Visual, acoustic and sensory signal (handle vibrates) when the set torque is reached. Four units of torque measurement available: N.m, lbf.ft, lbf.in, kgf.m Heavy duty bi-directional ratchet head. Operating mode: Peak Holds “Peak” torque readings for 15 seconds. Large LCD screen for high visibility. Lightly knurled non-slip grip. Four-digit display. Battery operation. Uses standard AAA batteries

The MTWD is a digital wrench designed for daily fastening applications in a production environment. The electronic wrench comes with technology-assisted precision, sporting a digital display of torque readings, plus visual, acoustic and sensory signals that alert an operator once the pre-set torque is reached.
Accuracy +/- 3% of reading CCW , +/- 1 digit

  • Designed for daily screw tightening production environment.
  • Program pre-set torque.
  • Visual, acoustic and sensory signal (handle vibrates) when the set torque is reached.
  • Four units of torque measurement available: N.m, lbf.ft, lbf.in, kgf.m
  • Heavy duty bi-directional ratchet head.
  • Operating mode: Peak
  • Holds “Peak” torque readings for 15 seconds.
  • Large LCD screen for high visibility.
  • Lightly knurled non-slip grip.
  • Four-digit display.
  • Battery operation.

Uses standard AAA batteries

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 290135
Product Name 290135
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Torque Wrenches - 2217696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Round
Drive Size 1 inch (25.4 mm)
View Details