Mountz, Inc. 18mm Open End Crowfoot Spanner 1/4 Hex x 3" Lg 061625

Description
The correct tightening of RF, COAX and SMA Connectors used in RF cabling applications is essential to ensure optimum performance. This is particularly important in high frequency applications using stainless steel or beryllium-copper bodies. Improve control of the fastening process by reducing the risk of a connector from being under and overtightened. Crowfoot spanner allow vertical access to places where conventional torque tools cannot be used. Use in combination with preset and adjustable hand torque screwdrivers. Accurately tightening RF, COAX and SMA connectors with torque screwdrivers. Ensures over or under torque does not occur. Ability to remove connectors without removing the adjacent cables. Designed for small, tight fits. Suitable for most standard sizes of all the major connector manufacturers. The spanner connects to torque screwdrivers that have a 1/4" F/Hex drive.
Datasheet
Description
The correct tightening of RF, COAX and SMA Connectors used in RF cabling applications is essential to ensure optimum performance. This is particularly important in high frequency applications using stainless steel or beryllium-copper bodies. Improve control of the fastening process by reducing the risk of a connector from being under and overtightened. Crowfoot spanner allow vertical access to places where conventional torque tools cannot be used. Use in combination with preset and adjustable hand torque screwdrivers. Accurately tightening RF, COAX and SMA connectors with torque screwdrivers. Ensures over or under torque does not occur. Ability to remove connectors without removing the adjacent cables. Designed for small, tight fits. Suitable for most standard sizes of all the major connector manufacturers. The spanner connects to torque screwdrivers that have a 1/4" F/Hex drive.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18mm Open End Crowfoot Spanner 1/4 Hex x 3
San Jose, CA, United States
18mm Open End Crowfoot Spanner 1/4 Hex x 3" Lg
061625
18mm Open End Crowfoot Spanner 1/4 Hex x 3" Lg 061625
The correct tightening of RF, COAX and SMA Connectors used in RF cabling applications is essential to ensure optimum performance. This is particularly important in high frequency applications using stainless steel or beryllium-copper bodies. Improve control of the fastening process by reducing the risk of a connector from being under and overtightened. Crowfoot spanner allow vertical access to places where conventional torque tools cannot be used. Use in combination with preset and adjustable hand torque screwdrivers. Accurately tightening RF, COAX and SMA connectors with torque screwdrivers. Ensures over or under torque does not occur. Ability to remove connectors without removing the adjacent cables. Designed for small, tight fits. Suitable for most standard sizes of all the major connector manufacturers. The spanner connects to torque screwdrivers that have a 1/4" F/Hex drive.

The correct tightening of RF, COAX and SMA Connectors used in RF cabling applications is essential to ensure optimum performance. This is particularly important in high frequency applications using stainless steel or beryllium-copper bodies. Improve control of the fastening process by reducing the risk of a connector from being under and overtightened.

    • Crowfoot spanner allow vertical access to places where conventional torque tools cannot be used.
    • Use in combination with preset and adjustable hand torque screwdrivers.
    • Accurately tightening RF, COAX and SMA connectors with torque screwdrivers. Ensures over or under torque does not occur.
    • Ability to remove connectors without removing the adjacent cables.
    • Designed for small, tight fits.
    • Suitable for most standard sizes of all the major connector manufacturers.

The spanner connects to torque screwdrivers that have a 1/4" F/Hex drive.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 061625
Product Name 18mm Open End Crowfoot Spanner 1/4 Hex x 3" Lg
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
Socket Wrench - Model 58 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 3.5 to 4.62 inch (88.9 to 117 mm)
Wrench Length 43.5 inch (1105 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details