Mountz, Inc. TB Break Over Wrench - 25 - 50z 0600A

Description
The TB is a small torque wrench with a fixed head. The versatile preset wrench is available with different head configuration options, like open end, box end, flare end, hex key end or ratchet head. TB models are designed to have one permanent head style attached to it. When the TB torque wrench achieves torque, the head breaks-over signaling to the operator to stop applying torque to the fastener or bolt. Break-over torque wrenches improve control of the fastening process by reducing the risk of both over and under tightening. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Torque ranges from 25 - 50 ozf.in The break-over mechanism minimizes shock to assemblies. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. "Breaks-over" when preset torque is reached eliminating overtorquing. Six different colored aluminum handles allow for color-coding of specific torque values in production areas. Small and lightweight. Ideal for use in restricted spaces. Handle: 5” Length x 9/16” Diameter. The TB wrench comes with a head permanently attached to it. It is not removable. The TBIH break-over wrench allows you to remove the wrench head and add another option.
Datasheet
Description
The TB is a small torque wrench with a fixed head. The versatile preset wrench is available with different head configuration options, like open end, box end, flare end, hex key end or ratchet head. TB models are designed to have one permanent head style attached to it. When the TB torque wrench achieves torque, the head breaks-over signaling to the operator to stop applying torque to the fastener or bolt. Break-over torque wrenches improve control of the fastening process by reducing the risk of both over and under tightening. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Torque ranges from 25 - 50 ozf.in The break-over mechanism minimizes shock to assemblies. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. "Breaks-over" when preset torque is reached eliminating overtorquing. Six different colored aluminum handles allow for color-coding of specific torque values in production areas. Small and lightweight. Ideal for use in restricted spaces. Handle: 5” Length x 9/16” Diameter. The TB wrench comes with a head permanently attached to it. It is not removable. The TBIH break-over wrench allows you to remove the wrench head and add another option.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TB Break Over Wrench - 25 - 50z - 0600A - Mountz, Inc.
San Jose, CA, United States
TB Break Over Wrench - 25 - 50z
0600A
TB Break Over Wrench - 25 - 50z 0600A
The TB is a small torque wrench with a fixed head. The versatile preset wrench is available with different head configuration options, like open end, box end, flare end, hex key end or ratchet head. TB models are designed to have one permanent head style attached to it. When the TB torque wrench achieves torque, the head breaks-over signaling to the operator to stop applying torque to the fastener or bolt. Break-over torque wrenches improve control of the fastening process by reducing the risk of both over and under tightening. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Torque ranges from 25 - 50 ozf.in The break-over mechanism minimizes shock to assemblies. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. "Breaks-over" when preset torque is reached eliminating overtorquing. Six different colored aluminum handles allow for color-coding of specific torque values in production areas. Small and lightweight. Ideal for use in restricted spaces. Handle: 5” Length x 9/16” Diameter. The TB wrench comes with a head permanently attached to it. It is not removable. The TBIH break-over wrench allows you to remove the wrench head and add another option.

The TB is a small torque wrench with a fixed head. The versatile preset wrench is available with different head configuration options, like open end, box end, flare end, hex key end or ratchet head. TB models are designed to have one permanent head style attached to it. When the TB torque wrench achieves torque, the head breaks-over signaling to the operator to stop applying torque to the fastener or bolt. Break-over torque wrenches improve control of the fastening process by reducing the risk of both over and under tightening.
The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting).

    • Torque ranges from 25 - 50 ozf.in
    • The break-over mechanism minimizes shock to assemblies.
    • Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer.
    • "Breaks-over" when preset torque is reached eliminating overtorquing.
    • Six different colored aluminum handles allow for color-coding of specific torque values in production areas.
    • Small and lightweight. Ideal for use in restricted spaces.
    • Handle: 5” Length x 9/16” Diameter.

The TB wrench comes with a head permanently attached to it. It is not removable. The TBIH break-over wrench allows you to remove the wrench head and add another option.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 0600A
Product Name TB Break Over Wrench - 25 - 50z
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details
Quad Square Distribution Linemans Wrench - 8D4T1 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13.25 inch (337 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details