Mountz, Inc. IPT 150 Preset Click Wrench 280045

Description
The IPT 150 is a preset click wrench (internally adjustable) that ensures a reliable tightening process. A preset click wrench securely prevents an operator from either incidentally or intentionally tamper with a tool's torque setting. The cost effective click wrench is durable and robust for a wide variety of industrial fastening applications. The torque wrench features a ratcheting head style and is built with high quality materials. The tool offers the lowest repair frequency and a low cost to repair. Ideal for manufacturing applications. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Durable and robust for industrial fastening applications. Preset click wrench with a square drive. Bi-directional ratchet head. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Requires Torque Adjusting Key (sold separately). Crafted with strong steel shaft with high corrosion resistance. Lightly knurled non-slip grip. 48 tooth ratchet. Positive click can be heard and felt when torque is reached. NThe IPT Torque Adjusting Set Key is required to adjust the internal torque setting for models: IPT 18 - IPT 250 models.
Datasheet
Description
The IPT 150 is a preset click wrench (internally adjustable) that ensures a reliable tightening process. A preset click wrench securely prevents an operator from either incidentally or intentionally tamper with a tool's torque setting. The cost effective click wrench is durable and robust for a wide variety of industrial fastening applications. The torque wrench features a ratcheting head style and is built with high quality materials. The tool offers the lowest repair frequency and a low cost to repair. Ideal for manufacturing applications. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Durable and robust for industrial fastening applications. Preset click wrench with a square drive. Bi-directional ratchet head. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Requires Torque Adjusting Key (sold separately). Crafted with strong steel shaft with high corrosion resistance. Lightly knurled non-slip grip. 48 tooth ratchet. Positive click can be heard and felt when torque is reached. NThe IPT Torque Adjusting Set Key is required to adjust the internal torque setting for models: IPT 18 - IPT 250 models.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IPT 150 Preset Click Wrench - 280045 - Mountz, Inc.
San Jose, CA, United States
IPT 150 Preset Click Wrench
280045
IPT 150 Preset Click Wrench 280045
The IPT 150 is a preset click wrench (internally adjustable) that ensures a reliable tightening process. A preset click wrench securely prevents an operator from either incidentally or intentionally tamper with a tool's torque setting. The cost effective click wrench is durable and robust for a wide variety of industrial fastening applications. The torque wrench features a ratcheting head style and is built with high quality materials. The tool offers the lowest repair frequency and a low cost to repair. Ideal for manufacturing applications. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Durable and robust for industrial fastening applications. Preset click wrench with a square drive. Bi-directional ratchet head. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Requires Torque Adjusting Key (sold separately). Crafted with strong steel shaft with high corrosion resistance. Lightly knurled non-slip grip. 48 tooth ratchet. Positive click can be heard and felt when torque is reached. NThe IPT Torque Adjusting Set Key is required to adjust the internal torque setting for models: IPT 18 - IPT 250 models.

The IPT 150 is a preset click wrench (internally adjustable) that ensures a reliable tightening process. A preset click wrench securely prevents an operator from either incidentally or intentionally tamper with a tool's torque setting. The cost effective click wrench is durable and robust for a wide variety of industrial fastening applications. The torque wrench features a ratcheting head style and is built with high quality materials. The tool offers the lowest repair frequency and a low cost to repair. Ideal for manufacturing applications.
The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting).

  • Durable and robust for industrial fastening applications.
  • Preset click wrench with a square drive. Bi-directional ratchet head.
  • Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Requires Torque Adjusting Key (sold separately).
  • Crafted with strong steel shaft with high corrosion resistance.
  • Lightly knurled non-slip grip.
  • 48 tooth ratchet.
  • Positive click can be heard and felt when torque is reached.

NThe IPT Torque Adjusting Set Key is required to adjust the internal torque setting for models: IPT 18 - IPT 250 models.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 280045
Product Name IPT 150 Preset Click Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
Socket Wrench - Model 58 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 3.5 to 4.62 inch (88.9 to 117 mm)
Wrench Length 43.5 inch (1105 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details