Mountz, Inc. TBIH Preset Break-Over Wrench - Blue 068001-A

Description
The TBIH is a small torque wrench ideal for applications with limited space. The flexible preset wrench can adapt to different fastening applications as it is compatible with different head options like open end, box end, flare end, hex key end or a ratchet head. The slim wrench features a tamper-proof internal adjustment. When the TBIH torque wrench achieves torque, the head breaks-over signaling to the operator to stop applying torque to the fastener or bolt. Break-over torque wrenches improve control of the fastening process by reducing the risk of both over and under tightening. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Torque ranges from 25 ozf.in to 50 lbf.in. The break-over mechanism minimizes shock to assemblies. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. "Breaks-over" when preset torque is reached eliminating overtorquing. Six different colored aluminum handles allow for color-coding of specific torque values in production areas. Small and lightweight. Ideal for use in restricted spaces. Interchangeable heads are manufactured with a common centerline so the torque setting remains the same when head sizes are changed. Note! Torque is easily adjusted by removing the cap and turning the adjustment screw with the 3/16” Hex Key (supplied). Then verify torque output using a torque analyzer.
Description
The TBIH is a small torque wrench ideal for applications with limited space. The flexible preset wrench can adapt to different fastening applications as it is compatible with different head options like open end, box end, flare end, hex key end or a ratchet head. The slim wrench features a tamper-proof internal adjustment. When the TBIH torque wrench achieves torque, the head breaks-over signaling to the operator to stop applying torque to the fastener or bolt. Break-over torque wrenches improve control of the fastening process by reducing the risk of both over and under tightening. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Torque ranges from 25 ozf.in to 50 lbf.in. The break-over mechanism minimizes shock to assemblies. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. "Breaks-over" when preset torque is reached eliminating overtorquing. Six different colored aluminum handles allow for color-coding of specific torque values in production areas. Small and lightweight. Ideal for use in restricted spaces. Interchangeable heads are manufactured with a common centerline so the torque setting remains the same when head sizes are changed. Note! Torque is easily adjusted by removing the cap and turning the adjustment screw with the 3/16” Hex Key (supplied). Then verify torque output using a torque analyzer.
Datasheet
Datasheet Summary
Powered by GS/AI

The TBIH Preset Break-Over Wrench - Blue, part number 068001-A, is designed for precision torque applications, featuring a torque range from 25 ozf.in to 50 lbf.in. It meets the accuracy and repeatability standards of ISO 6789:2003, ensuring a maximum deviation of 6% from the set torque. The wrench incorporates a break-over mechanism that signals when the preset torque is reached, preventing over-torquing and minimizing shock to assemblies. This model includes a tamper-proof internal adjustment system, requiring a torque analyzer for presetting, and does not have an external adjustment scale. The wrench is lightweight and compact, making it suitable for use in confined spaces. Additionally, it features interchangeable heads that maintain the torque setting across different sizes, and it is available with six colored aluminum handles for easy torque value identification in production environments.

Datasheet Summary
Powered by GS/AI

The TBIH Preset Break-Over Wrench - Blue, part number 068001-A, is designed for precision torque applications, featuring a torque range from 25 ozf.in to 50 lbf.in. It meets the accuracy and repeatability standards of ISO 6789:2003, ensuring a maximum deviation of 6% from the set torque. The wrench incorporates a break-over mechanism that signals when the preset torque is reached, preventing over-torquing and minimizing shock to assemblies. This model includes a tamper-proof internal adjustment system, requiring a torque analyzer for presetting, and does not have an external adjustment scale. The wrench is lightweight and compact, making it suitable for use in confined spaces. Additionally, it features interchangeable heads that maintain the torque setting across different sizes, and it is available with six colored aluminum handles for easy torque value identification in production environments.

Suppliers

Company
Product
Description
Supplier Links
TBIH Preset Break-Over Wrench - Blue - 068001-A - Mountz, Inc.
San Jose, CA, United States
TBIH Preset Break-Over Wrench - Blue
068001-A
TBIH Preset Break-Over Wrench - Blue 068001-A
The TBIH is a small torque wrench ideal for applications with limited space. The flexible preset wrench can adapt to different fastening applications as it is compatible with different head options like open end, box end, flare end, hex key end or a ratchet head. The slim wrench features a tamper-proof internal adjustment. When the TBIH torque wrench achieves torque, the head breaks-over signaling to the operator to stop applying torque to the fastener or bolt. Break-over torque wrenches improve control of the fastening process by reducing the risk of both over and under tightening. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Torque ranges from 25 ozf.in to 50 lbf.in. The break-over mechanism minimizes shock to assemblies. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. "Breaks-over" when preset torque is reached eliminating overtorquing. Six different colored aluminum handles allow for color-coding of specific torque values in production areas. Small and lightweight. Ideal for use in restricted spaces. Interchangeable heads are manufactured with a common centerline so the torque setting remains the same when head sizes are changed. Note! Torque is easily adjusted by removing the cap and turning the adjustment screw with the 3/16” Hex Key (supplied). Then verify torque output using a torque analyzer.

The TBIH is a small torque wrench ideal for applications with limited space. The flexible preset wrench can adapt to different fastening applications as it is compatible with different head options like open end, box end, flare end, hex key end or a ratchet head. The slim wrench features a tamper-proof internal adjustment. When the TBIH torque wrench achieves torque, the head breaks-over signaling to the operator to stop applying torque to the fastener or bolt. Break-over torque wrenches improve control of the fastening process by reducing the risk of both over and under tightening.
The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting).

  • Torque ranges from 25 ozf.in to 50 lbf.in.
  • The break-over mechanism minimizes shock to assemblies.
  • Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer.
  • "Breaks-over" when preset torque is reached eliminating overtorquing.
  • Six different colored aluminum handles allow for color-coding of specific torque values in production areas.
  • Small and lightweight. Ideal for use in restricted spaces.
  • Interchangeable heads are manufactured with a common centerline so the torque setting remains the same when head sizes are changed.

Note! Torque is easily adjusted by removing the cap and turning the adjustment screw with the 3/16” Hex Key (supplied). Then verify torque output using a torque analyzer.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 068001-A
Product Name TBIH Preset Break-Over Wrench - Blue
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Torque Wrenches - 1252983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.6299 inch (16 mm)
View Details