Mountz, Inc. 25mm Open End Hd for MTBN2 and MTBN10 022115

Description
The 25mm open end wrench head fitting is designed to fit the MTBN2 and MTBN10 break-over wrenches. For MTBN2 and MTBN10 break-over wrenches.
Description
The 25mm open end wrench head fitting is designed to fit the MTBN2 and MTBN10 break-over wrenches. For MTBN2 and MTBN10 break-over wrenches.

Suppliers

Company
Product
Description
Supplier Links
25mm Open End Hd for MTBN2 and MTBN10 - 022115 - Mountz, Inc.
San Jose, CA, United States
25mm Open End Hd for MTBN2 and MTBN10
022115
25mm Open End Hd for MTBN2 and MTBN10 022115
The 25mm open end wrench head fitting is designed to fit the MTBN2 and MTBN10 break-over wrenches. For MTBN2 and MTBN10 break-over wrenches.

The 25mm open end wrench head fitting is designed to fit the MTBN2 and MTBN10 break-over wrenches.

    • For MTBN2 and MTBN10 break-over wrenches.
Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 022115
Product Name 25mm Open End Hd for MTBN2 and MTBN10
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details