Mountz, Inc. Box End Head 9mm 068633

Description
Box End Head 9mm for TBX-12
Datasheet
Description
Box End Head 9mm for TBX-12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Head 9mm - 068633 - Mountz, Inc.
San Jose, CA, United States
Box End Head 9mm
068633
Box End Head 9mm 068633
Box End Head 9mm for TBX-12

Box End Head 9mm for TBX-12

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 068633
Product Name Box End Head 9mm
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Torque Wrenches - 2434195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.7500 inch (19.05 mm)
View Details