Mountz, Inc. EPT100i Adjustable Click Wrench 280050

Description
The EPT100i adjustable click torque wrench features an external adjustment torque scale, which allows an operator to quickly adjust the torque setting on the tool as needed for different applications. The cost-effective click wrenches are durable and robust for a wide variety of industrial fastening applications. Our EPT adjustable click torque wrench is built with high-quality materials to ensure low repair frequency and less repair costs. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Durable and robust for industrial fastening applications. Adjustable torque wrench with a square drive. Bi-directional ratchet head. External dual scale (American & S.I.) Graduation collar on the torque handle. Easy to read laser marked scale. Crafted with a strong steel shaft with high corrosion resistance. Lightly knurled non-slip grip. 60 tooth ratchet (for EPT100i). Positive lock with spring-loaded pull-down ring. Positive clicks can be heard and felt when torque is reached. This adjustable click wrench is ideal for field service, maintenance, or production environments. After being used, adjustable click torque wrenches should be turned back to a minimum scale value. This helps to preserve the springs and ensures a longer product life cycle with high precision.
Datasheet
Description
The EPT100i adjustable click torque wrench features an external adjustment torque scale, which allows an operator to quickly adjust the torque setting on the tool as needed for different applications. The cost-effective click wrenches are durable and robust for a wide variety of industrial fastening applications. Our EPT adjustable click torque wrench is built with high-quality materials to ensure low repair frequency and less repair costs. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Durable and robust for industrial fastening applications. Adjustable torque wrench with a square drive. Bi-directional ratchet head. External dual scale (American & S.I.) Graduation collar on the torque handle. Easy to read laser marked scale. Crafted with a strong steel shaft with high corrosion resistance. Lightly knurled non-slip grip. 60 tooth ratchet (for EPT100i). Positive lock with spring-loaded pull-down ring. Positive clicks can be heard and felt when torque is reached. This adjustable click wrench is ideal for field service, maintenance, or production environments. After being used, adjustable click torque wrenches should be turned back to a minimum scale value. This helps to preserve the springs and ensures a longer product life cycle with high precision.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPT100i Adjustable Click Wrench - 280050 - Mountz, Inc.
San Jose, CA, United States
EPT100i Adjustable Click Wrench
280050
EPT100i Adjustable Click Wrench 280050
The EPT100i adjustable click torque wrench features an external adjustment torque scale, which allows an operator to quickly adjust the torque setting on the tool as needed for different applications. The cost-effective click wrenches are durable and robust for a wide variety of industrial fastening applications. Our EPT adjustable click torque wrench is built with high-quality materials to ensure low repair frequency and less repair costs. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Durable and robust for industrial fastening applications. Adjustable torque wrench with a square drive. Bi-directional ratchet head. External dual scale (American & S.I.) Graduation collar on the torque handle. Easy to read laser marked scale. Crafted with a strong steel shaft with high corrosion resistance. Lightly knurled non-slip grip. 60 tooth ratchet (for EPT100i). Positive lock with spring-loaded pull-down ring. Positive clicks can be heard and felt when torque is reached. This adjustable click wrench is ideal for field service, maintenance, or production environments. After being used, adjustable click torque wrenches should be turned back to a minimum scale value. This helps to preserve the springs and ensures a longer product life cycle with high precision.

The EPT100i adjustable click torque wrench features an external adjustment torque scale, which allows an operator to quickly adjust the torque setting on the tool as needed for different applications. The cost-effective click wrenches are durable and robust for a wide variety of industrial fastening applications. Our EPT adjustable click torque wrench is built with high-quality materials to ensure low repair frequency and less repair costs.
The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting).

  • Durable and robust for industrial fastening applications.
  • Adjustable torque wrench with a square drive. Bi-directional ratchet head.
  • External dual scale (American & S.I.) Graduation collar on the torque handle.
  • Easy to read laser marked scale.
  • Crafted with a strong steel shaft with high corrosion resistance.
  • Lightly knurled non-slip grip.
  • 60 tooth ratchet (for EPT100i).
  • Positive lock with spring-loaded pull-down ring.
  • Positive clicks can be heard and felt when torque is reached.
  • This adjustable click wrench is ideal for field service, maintenance, or production environments.

After being used, adjustable click torque wrenches should be turned back to a minimum scale value. This helps to preserve the springs and ensures a longer product life cycle with high precision.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 280050
Product Name EPT100i Adjustable Click Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details
Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details