Mountz, Inc. SLO3/8I 1000V Insulated Click Wrench 060113

Description
Insulated Wrenches are for life-threatening high voltage and low voltage electrical assembly applications where over-torque conditions are not tolerated and operator safety is mandatory. Designed with nonconductive plastic insulation, the torque wrenches provide operators with the proper safety for fastening applications. The Insulated torque wrenches ensure proper torque control and eliminate the possibility of product failure due to shorting, arcing or other electrical damage. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Insulated Wrenches are for life-threatening high voltage and low voltage electrical assembly applications where over-torque conditions are not tolerated and operator safety is mandatory. Designed with nonconductive plastic insulation, the torque wrenches provide operators with the proper safety for fastening applications. The Insulated torque wrenches ensure proper torque control and eliminate the possibility of product failure due to shorting, arcing or other electrical damage. The 1000V Insulated torque wrenches are built to protect against voltages up to 1,000 volts making these torque tools ideal for use in electrically live situations for a wide range of industries. Meets IEC6900 Standards.
Datasheet
Description
Insulated Wrenches are for life-threatening high voltage and low voltage electrical assembly applications where over-torque conditions are not tolerated and operator safety is mandatory. Designed with nonconductive plastic insulation, the torque wrenches provide operators with the proper safety for fastening applications. The Insulated torque wrenches ensure proper torque control and eliminate the possibility of product failure due to shorting, arcing or other electrical damage. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Insulated Wrenches are for life-threatening high voltage and low voltage electrical assembly applications where over-torque conditions are not tolerated and operator safety is mandatory. Designed with nonconductive plastic insulation, the torque wrenches provide operators with the proper safety for fastening applications. The Insulated torque wrenches ensure proper torque control and eliminate the possibility of product failure due to shorting, arcing or other electrical damage. The 1000V Insulated torque wrenches are built to protect against voltages up to 1,000 volts making these torque tools ideal for use in electrically live situations for a wide range of industries. Meets IEC6900 Standards.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SLO3/8I 1000V Insulated Click Wrench - 060113 - Mountz, Inc.
San Jose, CA, United States
SLO3/8I 1000V Insulated Click Wrench
060113
SLO3/8I 1000V Insulated Click Wrench 060113
Insulated Wrenches are for life-threatening high voltage and low voltage electrical assembly applications where over-torque conditions are not tolerated and operator safety is mandatory. Designed with nonconductive plastic insulation, the torque wrenches provide operators with the proper safety for fastening applications. The Insulated torque wrenches ensure proper torque control and eliminate the possibility of product failure due to shorting, arcing or other electrical damage. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Insulated Wrenches are for life-threatening high voltage and low voltage electrical assembly applications where over-torque conditions are not tolerated and operator safety is mandatory. Designed with nonconductive plastic insulation, the torque wrenches provide operators with the proper safety for fastening applications. The Insulated torque wrenches ensure proper torque control and eliminate the possibility of product failure due to shorting, arcing or other electrical damage. The 1000V Insulated torque wrenches are built to protect against voltages up to 1,000 volts making these torque tools ideal for use in electrically live situations for a wide range of industries. Meets IEC6900 Standards.

Insulated Wrenches are for life-threatening high voltage and low voltage electrical assembly applications where over-torque conditions are not tolerated and operator safety is mandatory. Designed with nonconductive plastic insulation, the torque wrenches provide operators with the proper safety for fastening applications. The Insulated torque wrenches ensure proper torque control and eliminate the possibility of product failure due to shorting, arcing or other electrical damage.
The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting).

  • Insulated Wrenches are for life-threatening high voltage and low voltage electrical assembly applications where over-torque conditions are not tolerated and operator safety is mandatory.
  • Designed with nonconductive plastic insulation, the torque wrenches provide operators with the proper safety for fastening applications.
  • The Insulated torque wrenches ensure proper torque control and eliminate the possibility of product failure due to shorting, arcing or other electrical damage.
  • The 1000V Insulated torque wrenches are built to protect against voltages up to 1,000 volts making these torque tools ideal for use in electrically live situations for a wide range of industries.

Meets IEC6900 Standards.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 060113
Product Name SLO3/8I 1000V Insulated Click Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
Triple Dual End Distribution Linemans Wrench - 23-30109-9900 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 9.25 inch (235 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details