Mountz, Inc. Open End Head 10mm 068619

Description
The wrench head is for attaching to the TBX-12 wrench.
Description
The wrench head is for attaching to the TBX-12 wrench.

Suppliers

Company
Product
Description
Supplier Links
Open End Head 10mm - 068619 - Mountz, Inc.
San Jose, CA, United States
Open End Head 10mm
068619
Open End Head 10mm 068619
The wrench head is for attaching to the TBX-12 wrench.

The wrench head is for attaching to the TBX-12 wrench.

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 068619
Product Name Open End Head 10mm
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Socket Wrench - Model 50 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 11 inch (279 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers