Mountz, Inc. Box End Head 17mm 068696

Description
Box End Head 17mm for TBX-25
Datasheet
Description
Box End Head 17mm for TBX-25
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Head 17mm - 068696 - Mountz, Inc.
San Jose, CA, United States
Box End Head 17mm
068696
Box End Head 17mm 068696
Box End Head 17mm for TBX-25

Box End Head 17mm for TBX-25

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 068696
Product Name Box End Head 17mm
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
Triple Dual End Distribution Linemans Wrench - 23-30209-9900 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 12.25 inch (311 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details