Mountz, Inc. 5mm Open End Crowfoot Spanner 1/4 Hex x 5" Lg 066102

Description
The correct tightening of RF, COAX and SMA Connectors used in RF cabling applications is essential to ensure optimum performance. This is particularly important in high frequency applications using stainless steel or beryllium-copper bodies. Improve control of the fastening process by reducing the risk of a connector from being under and overtightened. Crowfoot spanner allow vertical access to places where conventional torque tools cannot be used. Use in combination with preset and adjustable hand torque screwdrivers. Accurately tightening RF, COAX and SMA connectors with torque screwdrivers. Ensures over or under torque does not occur. Ability to remove connectors without removing the adjacent cables. Designed for small, tight fits. Suitable for most standard sizes of all the major connector manufacturers. The spanner connects to torque screwdrivers that have a 1/4" F/Hex drive.
Description
The correct tightening of RF, COAX and SMA Connectors used in RF cabling applications is essential to ensure optimum performance. This is particularly important in high frequency applications using stainless steel or beryllium-copper bodies. Improve control of the fastening process by reducing the risk of a connector from being under and overtightened. Crowfoot spanner allow vertical access to places where conventional torque tools cannot be used. Use in combination with preset and adjustable hand torque screwdrivers. Accurately tightening RF, COAX and SMA connectors with torque screwdrivers. Ensures over or under torque does not occur. Ability to remove connectors without removing the adjacent cables. Designed for small, tight fits. Suitable for most standard sizes of all the major connector manufacturers. The spanner connects to torque screwdrivers that have a 1/4" F/Hex drive.
Datasheet
Datasheet Summary
Powered by GS/AI

The 5mm Open End Crowfoot Spanner 1/4 Hex x 5" Lg from Mountz, Inc. is designed for use with hand torque screwdrivers that feature a 1/4" female hex drive. This spanner allows for vertical access in tight spaces where conventional torque tools may not fit, making it particularly useful for accurately tightening RF, COAX, and SMA connectors in high-frequency applications. The spanner is compatible with various connector sizes from major manufacturers, ensuring versatility in different projects. Its length of 5 inches provides adequate reach for various applications.

Datasheet Summary
Powered by GS/AI

The 5mm Open End Crowfoot Spanner 1/4 Hex x 5" Lg from Mountz, Inc. is designed for use with hand torque screwdrivers that feature a 1/4" female hex drive. This spanner allows for vertical access in tight spaces where conventional torque tools may not fit, making it particularly useful for accurately tightening RF, COAX, and SMA connectors in high-frequency applications. The spanner is compatible with various connector sizes from major manufacturers, ensuring versatility in different projects. Its length of 5 inches provides adequate reach for various applications.

Suppliers

Company
Product
Description
Supplier Links
5mm Open End Crowfoot Spanner 1/4 Hex x 5
San Jose, CA, United States
5mm Open End Crowfoot Spanner 1/4 Hex x 5" Lg
066102
5mm Open End Crowfoot Spanner 1/4 Hex x 5" Lg 066102
The correct tightening of RF, COAX and SMA Connectors used in RF cabling applications is essential to ensure optimum performance. This is particularly important in high frequency applications using stainless steel or beryllium-copper bodies. Improve control of the fastening process by reducing the risk of a connector from being under and overtightened. Crowfoot spanner allow vertical access to places where conventional torque tools cannot be used. Use in combination with preset and adjustable hand torque screwdrivers. Accurately tightening RF, COAX and SMA connectors with torque screwdrivers. Ensures over or under torque does not occur. Ability to remove connectors without removing the adjacent cables. Designed for small, tight fits. Suitable for most standard sizes of all the major connector manufacturers. The spanner connects to torque screwdrivers that have a 1/4" F/Hex drive.

The correct tightening of RF, COAX and SMA Connectors used in RF cabling applications is essential to ensure optimum performance. This is particularly important in high frequency applications using stainless steel or beryllium-copper bodies. Improve control of the fastening process by reducing the risk of a connector from being under and overtightened.

    • Crowfoot spanner allow vertical access to places where conventional torque tools cannot be used.
    • Use in combination with preset and adjustable hand torque screwdrivers.
    • Accurately tightening RF, COAX and SMA connectors with torque screwdrivers. Ensures over or under torque does not occur.
    • Ability to remove connectors without removing the adjacent cables.
    • Designed for small, tight fits.
    • Suitable for most standard sizes of all the major connector manufacturers.

The spanner connects to torque screwdrivers that have a 1/4" F/Hex drive.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 066102
Product Name 5mm Open End Crowfoot Spanner 1/4 Hex x 5" Lg
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
Double Square Distribution Linemans Wrench - 51901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details