Mountz, Inc. 18mm Open End Hd for MTBN2 and MTBN10 022080

Description
The 18mm open end wrench head fitting is designed to fit the MTBN2 and MTBN10 break-over wrenches. For MTBN2 and MTBN10 break-over wrenches.
Description
The 18mm open end wrench head fitting is designed to fit the MTBN2 and MTBN10 break-over wrenches. For MTBN2 and MTBN10 break-over wrenches.

Suppliers

Company
Product
Description
Supplier Links
18mm Open End Hd for MTBN2 and MTBN10 - 022080 - Mountz, Inc.
San Jose, CA, United States
18mm Open End Hd for MTBN2 and MTBN10
022080
18mm Open End Hd for MTBN2 and MTBN10 022080
The 18mm open end wrench head fitting is designed to fit the MTBN2 and MTBN10 break-over wrenches. For MTBN2 and MTBN10 break-over wrenches.

The 18mm open end wrench head fitting is designed to fit the MTBN2 and MTBN10 break-over wrenches.

    • For MTBN2 and MTBN10 break-over wrenches.
Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 022080
Product Name 18mm Open End Hd for MTBN2 and MTBN10
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Torque Wrenches - 2464336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Hex
Drive Size 0.5000 inch (12.7 mm)
View Details