Mountz, Inc. Datasheets for Screwdrivers (hand tool)

Screwdrivers, also known as turn screws, are hand-held, manually-powered simple implements designed for insertion and tightening of screws.
Screwdrivers (hand tool): Learn more

Product Name Notes
Designed for assembly applications where fastening errors simply aren't acceptable, the FG-125i preset torque screwdriver applies the right amount of torque every time. Preset hand torque screwdrivers are ideal for...
Designed for fastening applications where errors simply aren't acceptable, the FG-20i preset torque screwdriver applies the right amount of torque every time. Preset hand torque screwdrivers are ideal for fastening...
Designed for fastening applications where errors simply aren't acceptable, the FG-30z preset torque screwdriver applies the right amount of torque every time. Preset hand torque screwdrivers are ideal for fastening...
Designed for fastening applications where errors simply aren't acceptable, the FG-40i preset torque screwdriver applies the right amount of torque every time. Preset hand torque screwdrivers are ideal for fastening...
Designed for fastening applications where errors simply aren't acceptable, the FG-8i preset torque screwdriver applies the right amount of torque every time. Preset hand torque screwdrivers are ideal for fastening...
Designed to be used in-line to limit torque for hand (static) applications. Can also be used as an overload protection device on most applications where measuring a static overload is...
Engineered with a cam-over mechanism, the error-proofing screwdriver prevents over-torque. Implementing a poka-yoke screwdriver removes the operator's influence from the process and ensures precision, accuracy, and a reliable quality control...
The CRS100-0022FH cleanroom torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with...
The EMT12 adjustable torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with...
The EMT120 adjustable torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with...
The EMT160 adjustable torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with...
The EMT4 adjustable torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with...
The EMT40 adjustable torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with...
The EMT50 adjustable torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with...
The EMT6 adjustable torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with...
The EMT60 adjustable torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with...
The EMT80 adjustable torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with...
The error-proofing torque screwdriver is engineered with a cam-over mechanism that prevents over-torque. These screwdrivers are fitted with an IFR (Impact Free Resetting) cam that eliminates any slight reaction occurring...
The FGA-20 is the next-generation adjustable torque screwdriver by Mountz Torque. Thanks to the digital adjustable torque setting on the FGA, you can quickly switch torque values in the field...
The FGA-40 is the next-generation adjustable torque screwdriver by Mountz Torque. Thanks to the digital adjustable torque setting on the FGA, you can quickly switch torque values in the field...
The FGA-8 is the next-generation adjustable torque screwdriver by Mountz Torque. Thanks to the digital adjustable torque setting on the FGA, you can quickly switch torque values in the field...
The FGA-80 is the next-generation adjustable torque screwdriver by Mountz Torque. Thanks to the digital adjustable torque setting on the FGA, you can quickly switch torque values in the field...
The IFR CRS100-0406FH clean room screwdriver is preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these...
The IFR Minor TLS0135 gold preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The design action of the standard TLS screwdrivers is...
The IFR Minor TLS0135 green preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The design action of the standard TLS screwdrivers is...
The IFR Minor TLS0135 red preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The design action of the standard TLS screwdrivers is...
The IFR Standard TLS0406 blue preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The design action of the standard TLS screwdrivers is...
The IFR Standard TLS0406 gold preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The design action of the standard TLS screwdrivers is...
The IFR Standard TLS0406 green preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The design action of the standard TLS screwdrivers is...
The IFR Standard TLS0406 red preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The design action of the standard TLS screwdrivers is...
The MDH2604-A right angle electric screwdriver offers access for hard-to-reach fasteners in tight spaces. The drive on a right-angle tool is mounted at a 90-degree angle to the tool body.
The Micro Minimaster TLS0022 preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in...
The Minor TLS0135 blue preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in...
The Minor TLS0135 gold preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in...
The Minor TLS0135 green preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in...
The Minor TLS0135 red preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in...
The Minor TLS0135 redpreset torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance...
The Minor TLS1360 preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance...
The MT12-A adjustable torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with...
The MT12-AFH adjustable torque screwdriver offers different setting options for applications that require more than one torque value. The adjustable torque screwdriver features an external adjustment torque scale, which allows...
The MT120-A adjustable torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with...
The MT120-AFH adjustable torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with...
The MT120-NFH adjustable torque screwdriver offers different setting options for applications that require more than one torque value. The adjustable torque screwdriver features an external adjustment torque scale, which allows...
The MT50-AFH adjustable torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with...
The MT6-N adjustable torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with...
The MT80-A adjustable torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with...
The MT80-AFH adjustable torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with...
The MT9-AFH adjustable torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with...
The MT9-N adjustable torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with...
The preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The TLS-OWC torque screwdriver is a one-way clutch system is designed for the...
The PSE150 preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with...
The PSE25 preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with...
The PSE450 preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with...
The SS-Series is electric torque screwdriver designed for precision and accuracy. The unique soft-stop shock absorbing clutch design is ideal for assembling shock sensitive components such as disk drives, plastics,...
The Standard TLS0406 blue preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in...
The Standard TLS0406 gold preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in...
The Standard TLS0406 gold preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in...
The Standard TLS0406 green preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in...
The Standard TLS0406 red preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in...
The TLS Prime 150 preset torque screwdriver product has been discontinued. You can access supporting product information from this page. Accuracy +/- 10% of setting Designed for low volume fastening...
The TLS Prime 450 preset torque screwdriver product has been discontinued. You can access supporting product information from this page. Accuracy +/- 10% of setting Designed for low volume fastening...
The TLS Pro 150 ESD preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is...
The TLS Pro 25 ESD preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is...
The TLS Pro 450 ESD preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is...
The TLS0022 preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with...
The TT50F/H dial measuring screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with...