Mountz, Inc. Box End Head 18mm 068697

Description
The wrench head is for attaching to the TBX-25 wrench.
Description
The wrench head is for attaching to the TBX-25 wrench.
Datasheet
Datasheet Summary
Powered by GS/AI

The Box End Head 18mm, part number 068697, is designed for use with the Mountz TBX-25 wrench. This head features a box end design that allows for secure engagement with fasteners, enhancing torque application and reducing the risk of slippage. It is part of a series that emphasizes precision and reliability in fastening tasks, making it suitable for applications in various industries, including automotive and electronics. The interchangeable design allows for flexibility in head selection, catering to different fastening needs. This product is engineered to meet high-quality standards, ensuring consistent performance and durability in demanding environments.

Datasheet Summary
Powered by GS/AI

The Box End Head 18mm, part number 068697, is designed for use with the Mountz TBX-25 wrench. This head features a box end design that allows for secure engagement with fasteners, enhancing torque application and reducing the risk of slippage. It is part of a series that emphasizes precision and reliability in fastening tasks, making it suitable for applications in various industries, including automotive and electronics. The interchangeable design allows for flexibility in head selection, catering to different fastening needs. This product is engineered to meet high-quality standards, ensuring consistent performance and durability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Box End Head 18mm - 068697 - Mountz, Inc.
San Jose, CA, United States
Box End Head 18mm
068697
Box End Head 18mm 068697
The wrench head is for attaching to the TBX-25 wrench.

The wrench head is for attaching to the TBX-25 wrench.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 068697
Product Name Box End Head 18mm
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
Quick Release Socket Wrench - Model 564QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 15.5 inch (394 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details