Mountz, Inc. 24mm Open End Hd 16mm Spigot 040424

Description
The 24mm open end wrench head fitting is designed to fit 16mm spigot end wrenches For 16mm spigot end wrenches (MTBN25 , MTBN65, MTBN135 and MTBN200)
Description
The 24mm open end wrench head fitting is designed to fit 16mm spigot end wrenches For 16mm spigot end wrenches (MTBN25 , MTBN65, MTBN135 and MTBN200)

Suppliers

Company
Product
Description
Supplier Links
24mm Open End Hd 16mm Spigot - 040424 - Mountz, Inc.
San Jose, CA, United States
24mm Open End Hd 16mm Spigot
040424
24mm Open End Hd 16mm Spigot 040424
The 24mm open end wrench head fitting is designed to fit 16mm spigot end wrenches For 16mm spigot end wrenches (MTBN25 , MTBN65, MTBN135 and MTBN200)

The 24mm open end wrench head fitting is designed to fit 16mm spigot end wrenches

    • For 16mm spigot end wrenches (MTBN25 , MTBN65, MTBN135 and MTBN200)
Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 040424
Product Name 24mm Open End Hd 16mm Spigot
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details