Mountz, Inc. 11mm Open End Hd for MTBN2 and MTBN10 022045

Description
The 11mm open end wrench head fitting is designed to fit the MTBN2 and MTBN10 break-over wrenches. For MTBN2 and MTBN10 break-over wrenches.
Description
The 11mm open end wrench head fitting is designed to fit the MTBN2 and MTBN10 break-over wrenches. For MTBN2 and MTBN10 break-over wrenches.

Suppliers

Company
Product
Description
Supplier Links
11mm Open End Hd for MTBN2 and MTBN10 - 022045 - Mountz, Inc.
San Jose, CA, United States
11mm Open End Hd for MTBN2 and MTBN10
022045
11mm Open End Hd for MTBN2 and MTBN10 022045
The 11mm open end wrench head fitting is designed to fit the MTBN2 and MTBN10 break-over wrenches. For MTBN2 and MTBN10 break-over wrenches.

The 11mm open end wrench head fitting is designed to fit the MTBN2 and MTBN10 break-over wrenches.

    • For MTBN2 and MTBN10 break-over wrenches.
Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 022045
Product Name 11mm Open End Hd for MTBN2 and MTBN10
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
Double Square Distribution Linemans Wrench - 87901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details