Mountz, Inc. FGC-75 Preset Cam-Over Wrench 076570

Description
The FGC-75 is next-generation cam-over wrench by Mountz Torque. When under- or over-torquing puts your products at risk, the FGC wrench delivers the accuracy you need. Safeguarding against fastening failures, the poka-yoke torque wrench prevents over-torque. Implementing this error-proofing wrench removes the operator's influence out of the torque equation and delivers an accurate and repeatable fastening result than a standard click type wrench. You can give Mountz FGC wrenches to any operator and have the confidence that he/she will deliver the correct torque, time after time. Mountz FGC tools stay in calibration 2X longer than the most stringent industry standard (ISO 6789). A click wrench is not a 100 % process safe and is often susceptible to over-torque results. A click wrench does not physically prevent an operator from applying additional force, he/she can unknowingly generate over-torque. Learn the error-proofing benefits of upgrading from a click wrench to a cam-over torque wrench in our "Click vs Cam-Over Wrench Technology" white paper. Selecting the proper torque wrench for your application: View Click vs Cam-Over Wrench diagram Wrench Mechanism Technology: View Click vs Cam-Over Wrench diagram The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Cam-over technology ensures correct torque is applied and eliminates fastener breakage issues Poka-yoke torque wrench prevents over-torque, as a click wrench cannot Error-proofing assembly process Safeguards against fastening failures Calibration life 2x ISO standards, unmatched by any wrench A preset wrench ideal for fastening applications where operators repeatedly assemble parts at the same torque setting A preset production torque wrench Tool is set to a designated torque value and the correct torque value is consistently applied Internal locking mechanism prevents incidental torque setting changes and ensures fastening precision and repeatability Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer Non-length dependent Non-strip ratchet head Wrench tightens in the CW direction only Coated corrosion-resistant stainless steel head Anodized aluminum handle Ergonomic cushion grip reduces discomfort, fatigue, and risk of injury Two-year unlimited warranty Lifetime guarantee against manufacturing defects Learn the error-proofing benefits of upgrading from a click wrench to a cam-over torque wrench in our "Click vs Cam-Over Wrench Technology" white paper.
Description
The FGC-75 is next-generation cam-over wrench by Mountz Torque. When under- or over-torquing puts your products at risk, the FGC wrench delivers the accuracy you need. Safeguarding against fastening failures, the poka-yoke torque wrench prevents over-torque. Implementing this error-proofing wrench removes the operator's influence out of the torque equation and delivers an accurate and repeatable fastening result than a standard click type wrench. You can give Mountz FGC wrenches to any operator and have the confidence that he/she will deliver the correct torque, time after time. Mountz FGC tools stay in calibration 2X longer than the most stringent industry standard (ISO 6789). A click wrench is not a 100 % process safe and is often susceptible to over-torque results. A click wrench does not physically prevent an operator from applying additional force, he/she can unknowingly generate over-torque. Learn the error-proofing benefits of upgrading from a click wrench to a cam-over torque wrench in our "Click vs Cam-Over Wrench Technology" white paper. Selecting the proper torque wrench for your application: View Click vs Cam-Over Wrench diagram Wrench Mechanism Technology: View Click vs Cam-Over Wrench diagram The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Cam-over technology ensures correct torque is applied and eliminates fastener breakage issues Poka-yoke torque wrench prevents over-torque, as a click wrench cannot Error-proofing assembly process Safeguards against fastening failures Calibration life 2x ISO standards, unmatched by any wrench A preset wrench ideal for fastening applications where operators repeatedly assemble parts at the same torque setting A preset production torque wrench Tool is set to a designated torque value and the correct torque value is consistently applied Internal locking mechanism prevents incidental torque setting changes and ensures fastening precision and repeatability Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer Non-length dependent Non-strip ratchet head Wrench tightens in the CW direction only Coated corrosion-resistant stainless steel head Anodized aluminum handle Ergonomic cushion grip reduces discomfort, fatigue, and risk of injury Two-year unlimited warranty Lifetime guarantee against manufacturing defects Learn the error-proofing benefits of upgrading from a click wrench to a cam-over torque wrench in our "Click vs Cam-Over Wrench Technology" white paper.

Suppliers

Company
Product
Description
Supplier Links
FGC-75 Preset Cam-Over Wrench - 076570 - Mountz, Inc.
San Jose, CA, United States
FGC-75 Preset Cam-Over Wrench
076570
FGC-75 Preset Cam-Over Wrench 076570
The FGC-75 is next-generation cam-over wrench by Mountz Torque. When under- or over-torquing puts your products at risk, the FGC wrench delivers the accuracy you need. Safeguarding against fastening failures, the poka-yoke torque wrench prevents over-torque. Implementing this error-proofing wrench removes the operator's influence out of the torque equation and delivers an accurate and repeatable fastening result than a standard click type wrench. You can give Mountz FGC wrenches to any operator and have the confidence that he/she will deliver the correct torque, time after time. Mountz FGC tools stay in calibration 2X longer than the most stringent industry standard (ISO 6789). A click wrench is not a 100 % process safe and is often susceptible to over-torque results. A click wrench does not physically prevent an operator from applying additional force, he/she can unknowingly generate over-torque. Learn the error-proofing benefits of upgrading from a click wrench to a cam-over torque wrench in our "Click vs Cam-Over Wrench Technology" white paper. Selecting the proper torque wrench for your application: View Click vs Cam-Over Wrench diagram Wrench Mechanism Technology: View Click vs Cam-Over Wrench diagram The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Cam-over technology ensures correct torque is applied and eliminates fastener breakage issues Poka-yoke torque wrench prevents over-torque, as a click wrench cannot Error-proofing assembly process Safeguards against fastening failures Calibration life 2x ISO standards, unmatched by any wrench A preset wrench ideal for fastening applications where operators repeatedly assemble parts at the same torque setting A preset production torque wrench Tool is set to a designated torque value and the correct torque value is consistently applied Internal locking mechanism prevents incidental torque setting changes and ensures fastening precision and repeatability Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer Non-length dependent Non-strip ratchet head Wrench tightens in the CW direction only Coated corrosion-resistant stainless steel head Anodized aluminum handle Ergonomic cushion grip reduces discomfort, fatigue, and risk of injury Two-year unlimited warranty Lifetime guarantee against manufacturing defects Learn the error-proofing benefits of upgrading from a click wrench to a cam-over torque wrench in our "Click vs Cam-Over Wrench Technology" white paper.

The FGC-75 is next-generation cam-over wrench by Mountz Torque. When under- or over-torquing puts your products at risk, the FGC wrench delivers the accuracy you need. Safeguarding against fastening failures, the poka-yoke torque wrench prevents over-torque. Implementing this error-proofing wrench removes the operator's influence out of the torque equation and delivers an accurate and repeatable fastening result than a standard click type wrench. You can give Mountz FGC wrenches to any operator and have the confidence that he/she will deliver the correct torque, time after time. Mountz FGC tools stay in calibration 2X longer than the most stringent industry standard (ISO 6789).
A click wrench is not a 100 % process safe and is often susceptible to over-torque results. A click wrench does not physically prevent an operator from applying additional force, he/she can unknowingly generate over-torque.
Learn the error-proofing benefits of upgrading from a click wrench to a cam-over torque wrench in our "Click vs Cam-Over Wrench Technology" white paper.

  • Selecting the proper torque wrench for your application: View Click vs Cam-Over Wrench diagram
  • Wrench Mechanism Technology: View Click vs Cam-Over Wrench diagram

The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting).

    • Cam-over technology ensures correct torque is applied and eliminates fastener breakage issues
    • Poka-yoke torque wrench prevents over-torque, as a click wrench cannot
    • Error-proofing assembly process
    • Safeguards against fastening failures
    • Calibration life 2x ISO standards, unmatched by any wrench
    • A preset wrench ideal for fastening applications where operators repeatedly assemble parts at the same torque setting
    • A preset production torque wrench
    • Tool is set to a designated torque value and the correct torque value is consistently applied
    • Internal locking mechanism prevents incidental torque setting changes and ensures fastening precision and repeatability
    • Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer
    • Non-length dependent
    • Non-strip ratchet head
    • Wrench tightens in the CW direction only
    • Coated corrosion-resistant stainless steel head
    • Anodized aluminum handle
    • Ergonomic cushion grip reduces discomfort, fatigue, and risk of injury
    • Two-year unlimited warranty
    • Lifetime guarantee against manufacturing defects
    • Learn the error-proofing benefits of upgrading from a click wrench to a cam-over torque wrench in our "Click vs Cam-Over Wrench Technology" white paper.
Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 076570
Product Name FGC-75 Preset Cam-Over Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
Triple Square Distribution Linemans Wrench - 23-07509-9900 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 9.25 inch (235 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details